EN
  • EN
  • DE

AD7714YRZ-REEL7

Part No AD7714YRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24SOIC / 24 Bit Analog to Digital Converter 3, 5 Input 1 Sigma-Delta 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Number of Bits 24
Sampling Rate (Per Second) 1k
Number of Inputs 3, 5
Input Type Differential, Pseudo-Differential
Data Interface SPI, DSP
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.3V, 5V
Voltage - Supply, Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354733-AD7714YRZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7714YRZ-REEL7 CAD Model

Description

Product Overview: AD7714YRZ-REEL7

The AD7714YRZ-REEL7 is a high-performance, low power, 24-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) produced by Analog Devices Inc. This precision ADC is designed for direct interfacing to low-level sensor outputs, such as those from pressure sensors, weigh scales, and industrial process control systems. Its robust architecture and versatile features make it ideal for a wide range of applications that require accurate and noise-tolerant analog-to-digital conversion.

The device operates with a single power supply ranging from 3 V to 5 V, making it suitable for both portable and fixed instrumentation. The AD7714YRZ-REEL7 features a programmable gain amplifier (PGA), allowing users to amplify low-level signals without the need for external components. This capability, combined with its high input impedance, makes it easy to interface with a variety of sensors.

One of the key advantages of the AD7714YRZ-REEL7 is its ability to support multiple input channels, enabling the monitoring of several sensors with a single device. It also offers a selectable output data rate, providing flexibility to balance between the speed and resolution of measurements based on the requirements of the application.

The device includes a digital filter that can be configured to optimize the performance in noisy environments, enhancing the signal-to-noise ratio and reducing the impact of external disturbances. It also features a self-calibration option, which can be initiated by the user to ensure the accuracy of measurements over time and temperature variations.

For systems that require digital communication, the AD7714YRZ-REEL7 provides a serial interface that is compatible with microprocessors and digital signal processors. This facilitates easy integration into digital systems and allows for convenient data transfer and manipulation.

The "REEL7" designation indicates that this particular model of the AD7714 is supplied in a tape and reel packaging, which is commonly used for automated surface-mount assembly processes, making it a practical choice for mass production.

Overall, the AD7714YRZ-REEL7 from Analog Devices Inc. is a versatile and reliable solution for precision analog-to-digital conversion, offering exceptional performance in a compact, surface-mount package.

You May Also Be Interested in

Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.7600 $53.7600
3+ $44.1108 $132.3324
4+ $42.7324 $170.9296
5+ $41.3539 $206.7695
7+ $39.9754 $279.8278
9+ $35.8400 $322.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 703 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess