EN
  • EN
  • DE

AD7714ARZ-5REEL

Part No AD7714ARZ-5REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Bit Analog to Digital Converter Input 1
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD7714
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7714ARZ-5REELCT, AD7714ARZ-5REELDKR, AD7714ARZ-5REELTR, AD7714ARZ-5REEL-ND
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845087-AD7714ARZ-5REEL
Ultra Librarian 3D Model Ultra Librarian AD7714ARZ-5REEL CAD Model

Description

Analog Devices Inc. AD7714ARZ-5REEL Signal Conditioning ADC

The AD7714ARZ-5REEL from Analog Devices Inc. is a high-performance, 24-bit analog-to-digital converter (ADC) designed for low-frequency signal conditioning applications. This ADC is a part of the industry-recognized AD7714 series and comes in a convenient surface-mount, reel packaging, making it suitable for automated manufacturing processes.

With its precision signal conversion capabilities, the AD7714ARZ-5REEL is ideal for a variety of applications that require accurate data acquisition, such as industrial process control, smart transmitters, weigh scales, and pressure measurement systems. Its versatile design allows for direct connection to sensors, reducing the need for additional signal conditioning components and simplifying system design.

The device features a programmable gain amplifier (PGA) that provides gains ranging from 1 to 128, enabling it to accommodate input signals of varying amplitudes. This flexibility ensures that users can optimize the dynamic range of the ADC for their specific application requirements. Moreover, the AD7714ARZ-5REEL supports multiple input channels, offering designers the ability to process signals from several sensors using a single ADC.

Key specifications of the AD7714ARZ-5REEL include:

  • 24-bit resolution for high-precision data conversion
  • Programmable data output rates for adaptable performance
  • Low power consumption, with a power-down mode for energy efficiency
  • On-chip self-calibration and system calibration options to ensure accuracy
  • Digital filter for noise reduction, enhancing signal quality
  • Serial interface for easy integration with microcontrollers and digital systems

The device operates over a wide power supply range, accommodating both 3.3V and 5V systems, which is particularly useful in mixed-voltage environments. The robustness of the AD7714ARZ-5REEL is further highlighted by its wide operating temperature range, ensuring reliable performance in harsh industrial settings.

In summary, the AD7714ARZ-5REEL by Analog Devices Inc. is a versatile and efficient solution for precision signal conditioning and data acquisition. Its combination of high resolution, programmable gain, and multiple input channels makes it an excellent choice for engineers looking to enhance the accuracy and reliability of their measurement systems.

You May Also Be Interested in

Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.9518 $81.9036
3+ $33.6015 $100.8045
5+ $32.5514 $162.7570
7+ $31.5014 $220.5098
9+ $30.4514 $274.0626
11+ $27.3012 $300.3132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess