EN
  • EN
  • DE

AD7712ANZ

Part No AD7712ANZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC SIGNAL COND LC2MOS 24-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 24
Sampling Rate 1k
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-PGA-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 5 V to 10 V
Digital Supply Voltage 5V
Features PGA
Temperature Range - Operating -40°C to 85°C
Case / Package 24-PDIP
Win Source Part Number 143562-AD7712ANZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7712ANZ CAD Model

Description

AD7712ANZ Product Overview

The AD7712ANZ is a high-performance, sigma-delta (Σ-Δ) analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in precision signal processing technology. This versatile component is ideal for applications requiring precise signal conversion from analog to digital form, such as industrial process control, instrumentation, and smart transducers.

Key Features and Benefits

  • Precision Conversion: The AD7712ANZ offers 24-bit resolution with no missing codes, providing highly accurate data conversion for critical applications.
  • Programmable Gain Amplifier (PGA): An integrated PGA allows for selectable gain settings, enhancing the flexibility to work with a wide range of sensor types and signal amplitudes.
  • On-Chip Calibration: With self-calibration and system calibration options, the AD7712ANZ ensures long-term accuracy and minimal drift over time and temperature variations.
  • Dual Differential Inputs: The device supports two differential input channels, enabling it to interface with multiple sensors or to measure differential signals directly.
  • Low Power Consumption: Designed for power-sensitive applications, the AD7712ANZ operates with low power requirements, making it suitable for portable and remote sensing devices.
  • Flexible Interface: A serial interface facilitates communication with microprocessors or DSPs, providing straightforward integration into digital systems.
  • Wide Operating Temperature Range: The device is specified for operation from -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

The AD7712ANZ is engineered for use in a diverse array of applications, including:

  • Industrial Process Control Systems
  • Weight Scales and Pressure Measurement
  • Medical Instrumentation
  • High-resolution Data Acquisition
  • Battery-powered and Portable Devices

Technical Specifications

With a signal input range of ±10 V and a flexible reference input, the AD7712ANZ can be tailored to specific application needs. Its robust design ensures that the ADC delivers high-precision measurements even in the presence of noise and other challenging conditions.

For developers and engineers looking for a reliable ADC solution, the AD7712ANZ from Analog Devices Inc. offers the performance, versatility, and durability needed for demanding applications.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $54.8490 $109.6980
3+ $45.0043 $135.0129
4+ $43.5980 $174.3920
6+ $42.1916 $253.1496
8+ $40.7853 $326.2824
10+ $36.5661 $365.6610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess