The AD7705BRZ-REEL from Analog Devices Inc. is a high-performance, 16-bit sigma-delta ADC (Analog-to-Digital Converter) designed to provide precision analog-to-digital conversion in a compact package. It is part of a series of low power, fully integrated ADCs that offer dual-channel configurations, making it ideal for applications requiring multiple analog inputs to be digitized with high accuracy and minimal power consumption.
Key Features:
- Resolution: 16-bit sigma-delta ADC, ensuring precise data conversion for sensitive applications.
- Channels: 2 fully differential channels, allowing for versatile input signal configurations.
- Data Interface: Serial SPI-compatible interface, facilitating easy integration with most microcontrollers and digital systems.
- Supply Voltage: Operates on a single 2.7 V to 5.25 V power supply, accommodating a range of power environments.
- Reference: On-chip reference and buffer (2.5 V), providing a stable voltage reference for accurate conversions.
- Package: Packaged in a compact 16-lead SOIC, suitable for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions.
Applications:
The AD7705BRZ-REEL is versatile and can be used in a variety of applications, including:
- Industrial Control Systems
- Data Acquisition Systems
- Portable Instrumentation
- Battery-Powered Devices
- Medical Devices
With its high level of integration and performance, the AD7705BRZ-REEL ADC from Analog Devices Inc. is an excellent choice for designers looking for a reliable, high-quality data conversion solution. Its combination of features ensures that it can meet the demands of precision measurement applications while maintaining low power consumption.
For further information, datasheets, and support, visit the Analog Devices Inc. website or contact your local distributor.