EN
  • EN
  • DE

AD7703CRZ

Part No AD7703CRZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 20BIT LC2MOS MONO 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 20
Sampling Rate 4k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 85°C
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 767393-AD7703CRZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD7703
Introduction Date May 10, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7703CRZ CAD Model

Description

The AD7703CRZ is a high-performance, low-power, 16-bit sigma-delta (Σ-Δ) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC is particularly designed for direct interfacing to low-level sensor signals in a wide range of applications, including industrial process control, instrumentation, and smart transducers.

Key Features:

  • High Resolution: The AD7703CRZ boasts a 16-bit resolution with no missing codes, ensuring accurate and reliable data conversion for critical measurements.
  • Programmable Gain Amplifier (PGA): It includes a programmable gain amplifier with gains from 1 to 128, allowing it to amplify low-level input signals without the need for external signal conditioning.
  • Flexible Input Ranges: The device supports a variety of input ranges, making it versatile for different sensor types and signal levels.
  • On-Chip Calibration: With self-calibration and system calibration options, the AD7703CRZ maintains precision and reduces the need for external calibration procedures.
  • Low Power Consumption: Optimized for power-sensitive applications, the ADC operates with a low power consumption, making it ideal for portable and remote sensing devices.
  • Single-Supply Operation: The device can be powered by a single supply voltage, simplifying the power supply design.
  • Interface Flexibility: It features a serial interface that is compatible with microcontrollers and digital signal processors, allowing for easy integration into digital systems.

Applications:

  • Industrial Process Controls
  • Smart Transducers
  • Battery-operated Systems
  • Data Acquisition Systems
  • Medical Instrumentation

The AD7703CRZ is available in a compact 20-lead SOIC package, ensuring a small footprint for space-constrained applications. Its robust design and high precision make it an excellent choice for engineers and designers looking to improve the performance and efficiency of their analog-to-digital conversion processes.

You May Also Be Interested in

Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess