EN
  • EN
  • DE

AD7688BRMZ

Part No AD7688BRMZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC DIFF 16BIT 500KSPS 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Sampling Rate 500k
Number of Inputs 1
Input Type Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
Temperature Range - Operating -40°C to 85°C
Case / Package 10-MSOP
Win Source Part Number 1012975-AD7688BRMZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7688BRMZ CAD Model

Description

Product Overview: AD7688BRMZ by Analog Devices Inc.

The AD7688BRMZ is a high-performance, 16-bit successive approximation register (SAR) analog-to-digital converter (ADC) manufactured by Analog Devices Inc. Renowned for its precision and speed, this ADC is designed to meet the rigorous demands of a wide range of applications, including medical instruments, industrial process control, data acquisition systems, and battery-powered devices.

Key Features

  • High Resolution: With its 16-bit resolution, the AD7688BRMZ provides a high degree of accuracy, capturing the smallest variations in analog signals.
  • Pulse Width Modulation (PWM) Interface: The device includes a PWM interface for easy integration into various systems without requiring a dedicated serial interface.
  • Wide Input Voltage Range: It operates effectively across a wide range of input voltages, accommodating various sensor types and signal sources.
  • Low Power Consumption: The AD7688BRMZ is optimized for low power operation, making it ideal for portable and battery-powered applications where energy efficiency is crucial.
  • Flexible Power Supply: It supports a variety of power supply voltages from 2.5V to 5.5V, providing versatility in system design.
  • Compact Package: Housed in a compact, 10-lead MSOP (Mini Small Outline Package), the AD7688BRMZ saves valuable board space in space-constrained applications.

Performance Specifications

The AD7688BRMZ boasts a fast throughput rate of 100 kSPS (kilo samples per second), allowing for rapid signal processing and real-time data acquisition. Its no missing codes performance ensures reliable digital representation of the analog signal. Additionally, the ADC features a low temperature coefficient, which minimizes errors due to temperature variations, ensuring consistent performance across a wide operating temperature range.

Applications

Given its robust feature set, the AD7688BRMZ is suitable for a variety of applications:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Industrial Control Systems

The AD7688BRMZ from Analog Devices Inc. is a versatile and efficient solution for precise analog-to-digital conversion, providing designers with a reliable component that enhances the performance and accuracy of their electronic systems.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.2142 $66.4284
4+ $31.0714 $124.2856
5+ $30.0000 $150.0000
8+ $27.8571 $222.8568
10+ $26.7857 $267.8570
12+ $25.7143 $308.5716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess