EN
  • EN
  • DE

AD7658BSTZ

Part No AD7658BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 250 kSPS, 6-Channel,Simultaneous Sampling, Bipolar 12/14/16-Bit ADC | IC ADC 12BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 12
Sampling Rate (Per Second) 250k
Number of Inputs 6
Input Type Single Ended
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Number of A/D Converters 6
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Features Simultaneous Sampling, True Bipolar
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number AD7658
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1137516-AD7658BSTZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7658BSTZ CAD Model

Description

The AD7658BSTZ is a high-performance, multi-channel analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in precision signal processing technology. This component is well-suited for a broad range of applications, including industrial data acquisition, medical imaging, and communication systems, where accurate and reliable digital representation of analog signals is critical.

Key Features

  • Resolution: The device boasts a 16-bit resolution, providing a high degree of accuracy in analog-to-digital conversion.
  • Multiple Channels: It features three fully differential or six single-ended input channels, offering flexibility for various signal configurations.
  • Conversion Rate: With a fast throughput rate of 250 kSPS (kilo samples per second), the AD7658BSTZ ensures timely processing of analog signals.
  • Integrated Features: The ADC includes an internal 2.5V reference and a reference buffer, simplifying system design by reducing external component requirements.
  • Interface: A parallel interface enables easy integration with a variety of microprocessors and digital systems.
  • Power Efficiency: It operates with a dual supply of ±5 V and features a power-down mode, enhancing power efficiency for energy-sensitive applications.

Performance and Reliability

The AD7658BSTZ is designed to deliver high-precision performance with a dynamic range that captures the subtleties of analog signals. The device's robust architecture ensures long-term reliability and stability across various operating conditions.

Package and Quality

This ADC is available in a compact LQFP-64 (Low Profile Quad Flat Package) that optimizes board space without compromising functionality. Analog Devices Inc. is committed to maintaining high-quality standards, and the AD7658BSTZ is no exception, built to meet stringent industry requirements.

Applications

The versatility of the AD7658BSTZ makes it an ideal choice for a wide array of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Data acquisition systems
  • Instrumentation and measurement devices
  • Automated test equipment

With its combination of performance, flexibility, and reliability, the AD7658BSTZ from Analog Devices Inc. is an essential component for any system requiring precise analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0032 $60.0096
7+ $16.4129 $114.8903
10+ $15.9000 $159.0000
13+ $15.3871 $200.0323
17+ $14.8742 $252.8614
23+ $13.3355 $306.7165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 644 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess