EN
  • EN
  • DE

AD7654ASTZRL

Part No AD7654ASTZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 2, 4 Input 1 SAR 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD7654
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7654ASTZRLCT, AD7654ASTZRLDKR, AD7654ASTZRLTR, AD7654ASTZRL-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909738-AD7654ASTZRL
Ultra Librarian 3D Model Ultra Librarian AD7654ASTZRL CAD Model

Description

Product Overview: AD7654ASTZRL from Analog Devices Inc.

The AD7654ASTZRL is a high-performance, dual 16-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This component is optimized for applications requiring high accuracy and fast data acquisition, making it an ideal choice for industrial control systems, medical instrumentation, and complex data acquisition systems.

Key Features:

  • Precision Conversion: The AD7654ASTZRL offers dual 16-bit resolution, ensuring precise and reliable conversion of analog signals to digital data.
  • High-Speed Performance: With a maximum sampling rate of 570 kSPS (kilo-samples per second), this ADC provides rapid data acquisition, which is critical for real-time processing applications.
  • Simultaneous Sampling: The dual-channel configuration allows for simultaneous sampling of two analog signals, which helps maintain signal integrity and timing accuracy.
  • Flexible Interface: The device includes a parallel interface that can be configured for either straight binary or twos complement data format, providing versatility for integration with a variety of microprocessors and digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7654ASTZRL operates on a 5V power supply and features a power-down mode to reduce power consumption when not in active use.
  • Temperature Range: This ADC is operational over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications:

The AD7654ASTZRL is suitable for a wide range of applications, including:

  • Industrial Control and Automation
  • Medical Imaging Systems
  • Instrumentation and Measurement Equipment
  • Data Acquisition Systems
  • Communications Infrastructure

With its robust feature set and exceptional performance, the AD7654ASTZRL from Analog Devices Inc. is a top choice for engineers and designers looking to enhance the precision and speed of their digital signal processing applications. Its reliability and versatility make it a valuable component in any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess