EN
  • EN
  • DE

AD7652ASTZ

Part No AD7652ASTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 16 Bit Analog to Digital Converter 1 Input 1 SAR 48-LQFP (7x7)
Manufacturer Analog Devices Inc.
Series PulSAR®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name AD7652
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909735-AD7652ASTZ
Ultra Librarian 3D Model Ultra Librarian AD7652ASTZ CAD Model

Description

Product Overview: AD7652ASTZ by Analog Devices Inc.

The AD7652ASTZ is a high-performance, single 16-bit, 1 MSPS analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. Designed with precision and speed in mind, this ADC is an ideal choice for a wide range of applications including industrial data acquisition systems, medical instruments, and digital signal processing.

Key Features

  • Resolution: The AD7652ASTZ boasts a high resolution of 16 bits, providing detailed and accurate analog-to-digital conversions.
  • Sampling Rate: With a fast sampling rate of 1 Mega-sample per second (MSPS), it is well-suited for capturing high-speed signals without sacrificing quality.
  • Input Voltage Range: It offers a flexible input voltage range, accommodating various signal levels for diverse application requirements.
  • Interface: The device includes a parallel interface, ensuring easy integration with most microprocessors and digital systems.

Performance and Reliability

The AD7652ASTZ is engineered to deliver not only high precision but also stability and reliability. Its robust design ensures consistent performance even in demanding environments. Analog Devices Inc. is known for its commitment to quality, and this product is no exception, meeting stringent industry standards.

Package and Mounting

The ADC comes in a compact LQFP (Low Profile Quad Flat Package) form factor, under the part number AD7652ASTZ, making it suitable for space-constrained applications. The LQFP package also allows for efficient thermal management and ease of mounting on printed circuit boards (PCBs).

Applications

Due to its versatile features, the AD7652ASTZ is highly sought after in various fields. It is commonly used in:

  • Automated Test Equipment (ATE)
  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Communication Infrastructure

In summary, the AD7652ASTZ from Analog Devices Inc. is a powerful and reliable ADC solution that offers precision, speed, and versatility for a multitude of applications. Its robust design and ease of integration make it a top choice for professionals seeking high-quality data conversion in their electronic designs.

You May Also Be Interested in

Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $47.8479
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6558 $95.3116
3+ $39.1022 $117.3066
4+ $37.8803 $151.5212
6+ $36.6583 $219.9498
8+ $35.4364 $283.4912
10+ $31.7706 $317.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 235 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess