EN
  • EN
  • DE

AD7612BSTZ-RL

Part No AD7612BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog OEM Souring
Description ADC 16-BT Bipolar Pulsar ADC, 1000KSPS I.C.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1464399-AD7612BSTZ-RL
Manufacturer Analog Devices Inc.
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 750k
Number of Inputs 1
Input Type Differential
Data Interface SPI, Parallel, DSP
Configuration S/H-ADC
Ratio - S/H 1:1
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Features True Bipolar
Operating Temperature -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Grade -
Ultra Librarian 3D Model Ultra Librarian AD7612BSTZ-RL CAD Model

Description

The AD7612BSTZ-RL by Analog Devices is a high-performance, 16-bit bipolar pulsar analog-to-digital converter (ADC) capable of sampling rates up to 1000KSPS. This integrated circuit (IC) is designed to provide fast, accurate data conversion in a wide range of applications including medical instrumentation, data acquisition systems, and industrial control equipment. The ADC features a true bipolar input range, enabling it to accurately process both positive and negative signals, thus providing designers with greater flexibility in signal conditioning. The high sampling rate, combined with its 16-bit resolution, ensures high-fidelity data capture, making it especially suitable for systems where capturing fast transient signals with precision is vital. The AD7612BSTZ-RL incorporates advanced features such as an internal reference and a digital error correction system that enhances its performance, simplifies system design, and reduces the overall component count. Packaged in a compact form factor, it is designed to meet the demanding requirements of high-speed, precision data conversion applications.

You May Also Be Interested in

Intel
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K1F40I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Altera
FPGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess