EN
  • EN
  • DE

AD7609BSTZ

Part No AD7609BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel Differential DAS with 18-Bit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 18 b
Sampling Rate 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Operating Supply Voltage 2.3 V ~ 5 V, 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 1137499-AD7609BSTZ
Manufacturer Homepage www.analog.com
Family Name AD7609
Introduction Date April 18, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7609BSTZ CAD Model

Description

Product Overview: AD7609BSTZ from Analog Devices Inc.

The AD7609BSTZ is a robust, high-performance data acquisition system (DAS) from the reputable Analog Devices Inc., designed for applications that demand high accuracy and wide dynamic range. This integrated circuit is part of the AD7609 series, offering simultaneous sampling of 8 channels which makes it an ideal choice for advanced industrial control systems, medical equipment, and any other application requiring precise signal acquisition.

Key Features

  • Simultaneous Sampling: The AD7609BSTZ can sample eight analog channels simultaneously, ensuring accurate multi-channel measurements with no phase delay between channels.
  • Resolution and Sampling Rate: It boasts a 18-bit resolution with a sampling rate of up to 200 kSPS (kilo-samples per second), providing high-resolution data for detailed analysis.
  • Input Range: Users can select from four software-selectable input ranges (±10 V, ±5 V, ±2.5 V, and 0 V to +10 V), offering flexibility for various signal amplitudes.
  • Integrated Features: The device includes an on-chip reference and reference buffer, analog input clamp protection, overvoltage protection up to ±16.5 V, and a digital filter to improve measurement quality.
  • Interface: The AD7609BSTZ supports a parallel interface, and a serial peripheral interface (SPI) compatible serial interface, providing easy integration with most microcontrollers and digital signal processors.

Applications

  • Industrial Automation
  • Process Control
  • Instrumentation and Control Systems
  • Medical Imaging Systems
  • Energy Management
  • Environmental Monitoring

The AD7609BSTZ is housed in a 64-lead LQFP (Low-profile Quad Flat Package), ensuring a compact footprint for space-constrained applications. Furthermore, its operating temperature range from -40°C to +85°C guarantees reliable performance in a variety of environmental conditions.

With its combination of high precision, versatility, and robustness, the AD7609BSTZ from Analog Devices Inc. is an excellent choice for professionals seeking a high-quality, multi-channel data acquisition solution.

You May Also Be Interested in

Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.2043 $53.2043
3+ $43.6548 $130.9644
4+ $42.2906 $169.1624
5+ $40.9264 $204.6320
7+ $39.5622 $276.9354
9+ $35.4695 $319.2255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,468 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess