EN
  • EN
  • DE

AD7608BSTZ

Part No AD7608BSTZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS W/ADC 18BIT 8CH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 18 b
Sampling Rate 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.3 V to 5.25 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 008157-AD7608BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7608BSTZ CAD Model

Description

Product Overview: AD7608BSTZ from Analog Devices Inc.

The AD7608BSTZ is a high-performance, 8-channel data acquisition system (DAS) from the renowned manufacturer, Analog Devices Inc. Designed for applications requiring high data throughput and exceptional accuracy, the AD7608BSTZ integrates multiple components to provide a comprehensive solution for a wide range of industrial and instrumentation applications.

Key Features:

  • Resolution: This device boasts a 18-bit resolution, ensuring precise measurements for critical applications.
  • Simultaneous Sampling: With eight analog-to-digital converters (ADCs), the AD7608BSTZ samples all channels simultaneously, which is crucial for synchronized data acquisition.
  • Input Voltage Range: It features a true bipolar analog input range of ±10 V, accommodating a variety of signal levels.
  • Data Rate: The device offers a fast data rate of up to 200 kSPS (kilo-samples per second), allowing for real-time data processing.
  • Integrated Features: It includes an on-chip reference and reference buffer, input clamp protection, overvoltage protection up to ±16.5 V, and a digital filter to improve dynamic performance in noisy environments.
  • Interface: The AD7608BSTZ provides a flexible serial and parallel interface, which is compatible with most DSP and microcontroller interfaces.

Applications:

The device is ideally suited for a variety of demanding applications, including:

  • Industrial Automation
  • Medical Instrumentation
  • Data Acquisition Systems
  • Instrumentation and Control Systems
  • Multi-channel Data Logging

Package and Quality:

The AD7608BSTZ is available in a LQFP-64 (Low Profile Quad Flat Package) which is designed to minimize space on the printed circuit board. Analog Devices Inc. is known for its commitment to high standards of quality and reliability, making the AD7608BSTZ a trusted choice for professionals seeking top-notch performance.

Conclusion:

Overall, the AD7608BSTZ from Analog Devices Inc. stands out as a robust and reliable component that simplifies the design of complex data acquisition systems. With its simultaneous sampling capability, high resolution, and integrated features, it is an excellent choice for engineers looking to enhance the precision and efficiency of their applications.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $52.1116 $52.1116
3+ $42.7582 $128.2746
4+ $41.4220 $165.6880
5+ $40.0858 $200.4290
7+ $38.7496 $271.2472
9+ $34.7411 $312.6699
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess