EN
  • EN
  • DE

AD7607BSTZ-RL

Part No AD7607BSTZ-RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 8-Channel DAS with 14-Bit, Bipolar Input, Simultaneous Sampling ADC | IC DAS/ADC 14BIT 200K 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Type Data Acquisition System (DAS), ADC
Number of Channels 8
Resolution (Bits) 14 b
Sampling Rate (Per Second) 200k
Data Interface SPI, DSP
Voltage Supply Source Analog and Digital
Supply Voltage (V) 2.3V ~ 5.25V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number AD7607
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Win Source Part Number 1137498-AD7607BSTZ-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7607BSTZ-RL CAD Model

Description

Product Overview: AD7607BSTZ-RL from Analog Devices Inc.

The AD7607BSTZ-RL is a robust data acquisition system from the renowned manufacturer Analog Devices Inc., designed to deliver precision and high-speed performance. This integrated circuit is part of the AD7607 series and is packaged in a compact LQFP-64 (10x10) form factor, making it suitable for space-constrained applications.

At the heart of the AD7607BSTZ-RL is a powerful 14-bit analog-to-digital converter (ADC) that can sample up to 8 analog channels simultaneously at a rate of 200 kSPS (kilo-samples per second). This feature makes it an ideal choice for applications that require multi-channel data acquisition with minimal phase difference between channels, such as in industrial control systems, medical instrumentation, and energy management systems.

The device boasts a true bipolar analog input range of ±10 V and ±5 V, providing the flexibility to interface with a variety of sensor outputs. This wide input range, along with the high impedance inputs, ensures that the AD7607BSTZ-RL can handle signals from high impedance sources without the need for external signal conditioning circuits, simplifying system design and reducing overall component count.

Another key feature of the AD7607BSTZ-RL is its integrated overvoltage protection for the analog inputs, which can tolerate sustained input overvoltages of up to ±16.5 V, providing an additional layer of reliability and robustness for harsh industrial environments. The device also includes a reference buffer, track/hold amplifier, and all the necessary drivers to ensure accurate and reliable data conversion.

For digital interfacing, the AD7607BSTZ-RL offers a parallel interface that is compatible with both 3.3V and 5V logic, providing ease of connectivity with a wide range of microcontrollers and digital signal processors. The product is available in a lead-free finish and is RoHS compliant, reflecting Analog Devices Inc.'s commitment to environmental sustainability.

In summary, the AD7607BSTZ-RL from Analog Devices Inc. is a highly integrated, multi-channel ADC solution that delivers exceptional performance in data acquisition tasks. Its combination of high-speed, precision, and robust design makes it an excellent choice for engineers looking to enhance the accuracy and reliability of their systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 28SSOP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9399 $59.8197
7+ $16.3610 $114.5270
10+ $15.8497 $158.4970
14+ $15.3384 $214.7376
17+ $14.8271 $252.0607
23+ $13.2933 $305.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess