AD7606BSTZ-6RL - High Precision, 16-Bit Data Acquisition System
The AD7606BSTZ-6RL from Analog Devices Inc. is a robust data acquisition system that combines high performance, precision, and ease of use. This integrated circuit is designed to cater to a wide array of applications that require high-speed, multi-channel data acquisition, such as industrial control systems, medical instrumentation, and energy management systems.
Key Features:
- Resolution: 16-bit analog-to-digital converter (ADC) offering high precision measurements.
- Simultaneous Sampling: 8 channels with true simultaneous sampling, ensuring accurate multi-channel measurements.
- Sampling Rate: Capable of up to 200 kSPS (kilo-samples per second), allowing for high-speed data capture.
- Input Voltage Range: ±10 V, ±5 V, allowing flexibility in accommodating various signal levels.
- Interface: Features a parallel interface for easy integration with microprocessors and DSPs.
- Integrated Features: On-chip user-configurable analog input ranges, overvoltage protection, and a digital filter to reduce noise.
- Package: Supplied in a compact 64-LFCSP (Lead Frame Chip Scale Package).
- Temperature Range: Operational across an industrial temperature range from -40°C to +85°C.
Applications:
The AD7606BSTZ-6RL is highly versatile, making it suitable for a variety of applications, including:
- Industrial Automation
- Instrumentation and Control Systems
- Medical Devices
- Energy Management
- Automotive Testing and Diagnostics
Reliability and Quality:
Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7606BSTZ-6RL is built to meet the stringent requirements of industrial and medical applications, ensuring consistent performance and longevity.
Ordering Information:
The AD7606BSTZ-6RL is available for order now. For detailed specifications, sample requests, or volume pricing, please visit Analog Devices Inc.'s official website or contact an authorized distributor.
Summary:
The AD7606BSTZ-6RL from Analog Devices Inc. stands out as a high-precision, multi-channel data acquisition system. With its simultaneous sampling ADCs, flexible input voltage ranges, and a wide temperature range, it is an ideal solution for demanding applications that require accurate and rapid data acquisition.