EN
  • EN
  • DE

AD7606BSTZ-4RL

Part No AD7606BSTZ-4RL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 4-Channel Single ADC SAR 200ksps 16-bit Parallel/Serial 64-Pin LQFP T/R / IC DAS W/ADC 16BIT 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Data Acquisition System (DAS), ADC
Resolution (Bits) 16 b
Sampling Rate 200k
Data Interface DSP, MICROWIRE, Parallel, QSPI, Serial, SPI
Voltage Supply Source Analog and Digital
Supply Voltage - Operating 2.3 V to 5.25 V, 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LQFP (10x10)
Win Source Part Number 008155-AD7606BSTZ-4RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Sensing & Instrumentation, Automation & Process Control
Family Name AD7606
Introduction Date February 08, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7606BSTZ-4RL CAD Model

Description

AD7606BSTZ-4RL: High Precision, Simultaneous Sampling ADC from Analog Devices Inc.

The AD7606BSTZ-4RL is a robust, high-precision 16-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., designed to provide simultaneous sampling of 8 channels. This powerful component is an ideal choice for applications that require high data acquisition rates with synchronous sampling, such as industrial data acquisition systems, medical instrumentation, and multiphase motor controls.

Key Features

  • Simultaneous Sampling: The AD7606BSTZ-4RL can sample up to 8 analog channels simultaneously, which is crucial for applications where phase information and signal integrity are important.
  • High Precision: With its 16-bit resolution and a sampling rate of 200 kSPS per channel, this ADC ensures accurate and reliable data conversion, making it suitable for precision measurement tasks.
  • Integrated Features: It comes with an on-board charge pump and a flexible input range of ±10 V, ±5 V, allowing it to work with a variety of signal levels without the need for external amplification.
  • Overvoltage Protection: The inputs are protected against overvoltage conditions, providing robustness and reliability in harsh electrical environments.
  • Digital Interface: The device features a parallel interface for easy connection to microcontrollers or DSPs, enhancing its versatility in system design.

Applications

  • Industrial Control Systems
  • Medical Instrumentation
  • Automated Test Equipment
  • Energy and Power Quality Monitoring
  • Multiphase Motor Controls

The AD7606BSTZ-4RL is packaged in a compact 64-LFCSP (Lead Frame Chip Scale Package), which minimizes the board space required and is suitable for space-constrained applications. Its robust design and wide operating temperature range of -40°C to +85°C ensure reliable performance in various environments.

Analog Devices Inc. is known for its high-quality components, and the AD7606BSTZ-4RL is no exception. It represents a blend of performance, precision, and durability, making it a go-to choice for engineers and designers seeking to enhance their data acquisition systems with a reliable ADC solution.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC / ADC 3.5 Digit 44-MQFP (10x10)
Lowest to $16.3213
Maxim Integrated
LOW POWER, 3 1/2 DIGIT ADC
Need more? Email Us
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS LQFP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Maxim Integrated
12-BIT, MULTICHANNEL ADC/DAC
Lowest to $47.5828
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $2.4359
Asahi Kasei Microsystems
INTEGRATED CIRCUIT
Lowest to $4.6921
Cirrus Logic Inc.
IC DAC/AUDIO 24BIT 216K 48LQFP
Lowest to $84.8451

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess