EN
  • EN
  • DE

AD7592DIKP

Part No AD7592DIKP
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 20PLCC / Circuit IC Switch 20-PLCC (9x9)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD7592
Standard Package 49 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554808-AD7592DIKP
Ultra Librarian 3D Model Ultra Librarian AD7592DIKP CAD Model

Description

Product Overview: AD7592DIKP from Analog Devices Inc.

The AD7592DIKP is a high-performance, precision analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This ADC is designed to offer exceptional accuracy and stability, making it an ideal choice for demanding applications that require precise digital representations of analog signals.

At the core of the AD7592DIKP is its 12-bit resolution, which provides a fine granularity of analog input measurement. This resolution ensures that even the smallest changes in the analog signal are captured, making it suitable for applications where precision is paramount. The device operates on a single 5V power supply, which simplifies the power design and reduces the overall power consumption of the system it's integrated into.

The AD7592DIKP boasts a fast conversion rate, enabling real-time data acquisition and processing. This feature is particularly beneficial in control systems, medical instrumentation, and other time-sensitive applications. Moreover, the ADC comes with a parallel interface, which facilitates easy and direct connection to microcontrollers, DSPs, and other digital systems, allowing for quick data transfer without significant processing overhead.

One of the key advantages of the AD7592DIKP is its robust design. It is engineered to perform reliably in harsh environments, featuring a wide operating temperature range. This resilience makes it a preferred choice in industrial and automotive applications, where equipment must withstand extreme conditions without compromising on performance.

In terms of packaging, the AD7592DIKP comes in a compact DIP (Dual In-line Package), which is well-suited for prototyping and can be easily integrated into a variety of circuit boards. The package is designed for through-hole mounting, which is advantageous for applications where strong mechanical bonds and easy replaceability are required.

Overall, the AD7592DIKP from Analog Devices Inc. represents a blend of precision, speed, and durability. It is a versatile ADC that can be employed in a wide array of applications, from industrial control systems to precision measurement instruments, offering designers a reliable and high-quality component for their electronic designs.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Analog Devices Inc.
IC SWITCH QUAD SPDT 20LFCSP / 4 Circuit IC Switch 2:1 4.7Ohm 20-LFCSP (4x4)
Lowest to $7.5463
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3562 $67.0686
7+ $18.3437 $128.4059
10+ $17.7708 $177.7080
14+ $17.1968 $240.7552
18+ $16.6239 $299.2302
24+ $14.9041 $357.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess