EN
  • EN
  • DE

AD7578TQ

Part No AD7578TQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage +5V, -15V
Voltage - Supply, Digital 5V
Operating Temperature Range -55°C ~ 125°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
RoHS State Request Verification
Win Source Part Number 1137480-AD7578TQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD7578
Introduction Date September 06, 1996
ECCN 3A001.a.2.c
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD7578TQ CAD Model

Description

The AD7578TQ is a state-of-the-art precision analog-to-digital converter (ADC) manufactured by the renowned Analog Devices Inc. This high-performance product is designed to cater to a wide array of applications that require accurate and reliable digital representation of analog signals.

Key Features

  • Resolution: The AD7578TQ boasts an impressive resolution, offering precise digital output for demanding applications.
  • Sampling Rate: With a high-speed sampling rate, this ADC is capable of handling rapid signal variations, ensuring no data is lost during conversion.
  • Low Power Consumption: Designed for efficiency, the AD7578TQ minimizes power usage, making it ideal for portable and battery-operated devices.
  • Accuracy: The device provides exceptional accuracy, which is critical for applications where precision is paramount.
  • Interface: It features a user-friendly digital interface that simplifies the integration process with microprocessors and digital systems.

Applications

The versatility of the AD7578TQ allows it to be used in a diverse range of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • High-precision measurement devices

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and the AD7578TQ is no exception. It is built to meet the highest standards of reliability and performance, ensuring that it can withstand the rigors of demanding environments.

Technical Support and Resources

Customers can access a wealth of resources, including detailed datasheets, application notes, and technical support from Analog Devices Inc. These resources provide valuable information to help integrate the AD7578TQ into various systems seamlessly.

In conclusion, the AD7578TQ from Analog Devices Inc. is an exceptional choice for designers and engineers looking for a high-quality, accurate, and reliable ADC solution. Its combination of performance, efficiency, and support makes it a valuable component for any precision-dependent application.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess