EN
  • EN
  • DE

AD7576BQ

Part No AD7576BQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-BIT SAR ADC, PARALLEL ACCESS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Series AD7576
Package Bulk
Product Status Active
Number of Bits 8
Number of Inputs 8
Input Type Single Ended
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 4.75V ~ 5.25V
Temperature Range - Operating -25°C ~ 85°C
Package / Case 18-CDIP (0.300", 7.62mm)
Supplier Device Package 18-CERDIP
Mounting Type Through Hole
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554790-AD7576BQ
Ultra Librarian 3D Model Ultra Librarian AD7576BQ CAD Model

Description

The AD7576BQ is a high-performance, single-chip analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to meet the demanding needs of complex industrial, medical, and communication systems that require accurate and reliable digital representations of analog signals.

Key Features

  • Resolution: The AD7576BQ offers an 8-bit resolution, providing a fine level of detail in the digital output for a wide range of analog inputs.
  • Sampling Rate: This ADC features a fast conversion time, which allows for high-speed data acquisition and processing, making it suitable for applications that require quick response times.
  • Interface: It comes with an easy-to-use parallel interface that facilitates simple integration into digital systems, ensuring a hassle-free connection with microprocessors or digital signal processors.
  • Power Efficiency: With a focus on power conservation, the AD7576BQ operates at low power levels, making it an ideal choice for portable or battery-powered devices.
  • Accuracy: The ADC is designed for high accuracy, minimizing digital noise and ensuring that the output closely matches the original analog signal.
  • Temperature Range: Engineered to perform reliably over a wide temperature range, this device is suitable for use in environments with varying thermal conditions.

Applications

The AD7576BQ is versatile and can be utilized in a variety of applications, including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Communication Equipment
  • Process Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7576BQ is no exception. It is manufactured using high-quality materials and rigorous testing protocols to ensure it meets the company's stringent standards for performance and reliability.

Ordering Information

To purchase the AD7576BQ or to obtain more detailed specifications, please visit the Analog Devices Inc. website or contact an authorized distributor. The product is available in a robust package that is designed to withstand harsh industrial environments.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess