EN
  • EN
  • DE

AD7574JN

Part No AD7574JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description CMOS uP-COMPATIBLE 8-BIT DAC | IC ADC 8BIT SAR 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Resolution 8
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 5V
Supply Voltage , Digital 5V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Mounting Style Through Hole
Family Part Number AD7574
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1137469-AD7574JN
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7574JN CAD Model

Description

The AD7574JN is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) proudly presented by Analog Devices Inc., a leader in precision high-performance integrated circuits. This ADC is designed to offer a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide array of applications, including data acquisition systems, process control, and instrumentation.

Key Features

  • Resolution: 8-bit integer output, providing a fine level of detail in conversion.
  • Sampling Rate: Fast conversion time with a throughput rate of up to 1.25 MHz, ensuring suitability for high-speed applications.
  • Single +5V Supply: Operates on a single +5V power supply, minimizing power requirements and simplifying system power design.
  • Low Power Consumption: Features a typical power consumption of only 75 mW, which is ideal for power-sensitive applications.
  • Input Range: 0V to +5V input range, providing a broad span for various signal levels.
  • Interface: Easy interface with microprocessors, facilitated by its versatile digital interface.
  • Package: Housed in a standard 18-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into various circuit designs.

Applications

The AD7574JN is engineered to serve a multitude of sectors due to its robustness and versatility. Key applications include:

  • Portable and battery-powered equipment
  • Medical instrumentation
  • Industrial process control systems
  • Data acquisition systems
  • Communication systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The AD7574JN is no exception, undergoing rigorous testing and quality assurance processes to ensure it meets the highest standards. Customers can trust in the durability and performance of the AD7574JN for their critical applications.

Ordering Information

The AD7574JN is available for order through Analog Devices Inc. and its authorized distributors. For detailed pricing, availability, and additional technical resources, interested parties are encouraged to visit the Analog Devices website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4932 $76.4796
6+ $20.9175 $125.5050
9+ $20.2639 $182.3751
12+ $19.6102 $235.3224
16+ $18.9566 $303.3056
21+ $16.9955 $356.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess