EN
  • EN
  • DE

AD7572JN12

Part No AD7572JN12
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage +5V, -15V
Digital Supply Voltage +5V, -15V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 198624-AD7572JN12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7572JN12 CAD Model

Description

The AD7572JN12 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a renowned leader in the semiconductor industry. This precision ADC is designed to provide a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of data acquisition systems and measurement applications.

Key Features:

  • Resolution: 12-bit, which allows for fine granularity in the digital representation of the analog signal.
  • Sampling Rate: Features a fast conversion time, suitable for high-speed applications requiring quick data processing.
  • Input Voltage Range: Accommodates a flexible input voltage range, making it versatile for various signal levels.
  • Low Power Consumption: Designed for energy-efficient operation, which is critical for battery-powered or portable devices.
  • Digital Interface: Comes with a user-friendly digital interface that ensures easy integration with microprocessors and digital systems.
  • Package: Available in a robust and reliable package that ensures long-term stability and performance.

Applications:

The AD7572JN12 is suited for applications that require high accuracy and fast data acquisition, such as:

  • Medical Imaging Systems
  • Instrumentation and Control Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • High-speed Modems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7572JN12 is no exception. It is built to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and longevity.

Conclusion:

The AD7572JN12 from Analog Devices Inc. represents a sophisticated ADC solution that delivers on the promise of high-speed, precision data conversion. Whether for industrial, medical, or any other precision-driven application, this ADC stands out for its ability to accurately and efficiently translate analog signals into a digital format, ensuring that data is captured with the utmost fidelity.

You May Also Be Interested in

Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess