EN
  • EN
  • DE

AD7572JN05

Part No AD7572JN05
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Bits 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage +5V, -15V
Digital Supply Voltage +5V, -15V
Temperature Range - Operating 0°C to 70°C
Case / Package 24-PDIP
Win Source Part Number 077048-AD7572JN05
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7572JN05 CAD Model

Description

Product Overview: AD7572JN05 from Analog Devices Inc.

The AD7572JN05 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in precision high-performance electronics. This ADC is specifically designed for applications that demand high accuracy and fast data acquisition rates, making it an ideal choice for a wide range of industrial, medical, and instrumentation applications.

The AD7572JN05 operates on a single 5V power supply and features an impressive conversion time of just 5 µs. This swift performance is coupled with a low power consumption, making it suitable for battery-powered devices and energy-efficient systems. Its 12-bit resolution ensures precise digital representation of the input analog signal, providing users with reliable and accurate data for their critical applications.

Key Features:

  • Resolution: 12-bit, offering a fine level of detail in the digital output.
  • Conversion Time: Fast conversion rate with a typical conversion time of 5 µs, enabling real-time data processing.
  • Power Supply: Single 5V operation, which simplifies power supply design and is suitable for a wide range of systems.
  • Low Power Consumption: Ideal for portable and remote sensing applications where power efficiency is critical.
  • Interface: Easy-to-use digital interface that allows for straightforward integration into digital systems.
  • Package: Housed in a robust and compact DIP package, providing durability and ease of handling during the manufacturing process.

Whether you're developing high-precision instrumentation, sophisticated medical equipment, or robust industrial control systems, the AD7572JN05 delivers the performance and reliability that Analog Devices Inc. is known for. Its combination of speed, precision, and low power consumption makes it an excellent choice for designers who require an ADC that can keep pace with their innovative applications.

For detailed specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their technical support team. The AD7572JN05 is not just a component; it's a reliable foundation for your precision data acquisition needs.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess