EN
  • EN
  • DE

AD7572AJRZ03

Part No AD7572AJRZ03
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT HS LC2MOS 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration ADC
Number of Converters 1
Architecture SAR
Reference Type Internal
Operating Supply Voltage 5V, -11.4 V ~ 16.5 V
Voltage - Supply, Digital +5V, -11.4 V ~ 16.5 V
Operating Temperature Range 0°C ~ 70°C
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 767367-AD7572AJRZ03
Popularity Medium
Supply and Demand Status Limited
Family Name AD7572
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD7572AJRZ03 CAD Model

Description

The AD7572AJRZ03 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and speed for a wide range of applications, from industrial process control to medical imaging systems.

Key Features

  • Resolution: 12-bit, offering fine granularity for precise data conversion.
  • Sampling Rate: Fast conversion speeds capable of handling demanding signal processing tasks.
  • Single Supply Operation: Operates from a single 5V power supply, simplifying power management in system design.
  • Low Power Consumption: Ideal for battery-powered devices or energy-sensitive applications.
  • Input Voltage Range: Flexible input range to accommodate a variety of signal levels.
  • Interface: Easy-to-use digital interface compatible with most microprocessors and digital systems.
  • Package: Available in a compact, surface-mount package suitable for space-constrained applications.

Applications

The AD7572AJRZ03 is versatile enough to be used in numerous applications, including:

  • Data acquisition systems
  • Industrial automation and process control
  • Medical imaging devices
  • Instrumentation
  • Communication systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD7572AJRZ03 is no exception. Each device is rigorously tested to ensure it meets the high standards expected from industry professionals and hobbyists alike. Whether for critical industrial applications or innovative consumer products, this ADC is built to perform reliably under a wide range of conditions.

Support and Resources

For designers and engineers, Analog Devices provides extensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the AD7572AJRZ03 into your projects. Additionally, their support team and online community forums are available to assist with any technical queries or design challenges.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.1490 $70.2980
4+ $28.8403 $115.3612
6+ $27.9390 $167.6340
8+ $27.0377 $216.3016
10+ $26.1365 $261.3650
13+ $23.4327 $304.6251
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess