EN
  • EN
  • DE

AD7572A

Part No AD7572A
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS COMPLETE, HIGH SPEED 12-BIT ADC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137459-AD7572A
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7572A CAD Model

Description

Introducing the AD7572A: The Precision ADC from Analog Devices Inc.

The AD7572A is a state-of-the-art Analog-to-Digital Converter (ADC) brought to you by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is part of a family of high-speed, low-power, 12-bit analog-to-digital converters that offer remarkable performance and versatility for a wide range of applications.

Equipped with an innovative design, the AD7572A features a complete, monolithic ADC with an integrated track-and-hold function, providing a full 12-bit resolution without the need for external components. This integration not only simplifies the design process for engineers but also enhances the reliability of the end product by minimizing the number of components on the board.

The AD7572A operates on a single +5V supply, making it an ideal choice for systems where power efficiency is paramount. Its power-saving features are further complemented by an automatic power-down mode, which reduces power consumption significantly when the converter is not in active use.

With a fast conversion time of just 8 µs, the AD7572A is well-suited for high-speed data acquisition systems, digital signal processing (DSP) applications, and any other system requiring fast and accurate analog-to-digital conversion. The device's throughput rate is further enhanced by its versatile interface, which is compatible with a variety of microprocessors and DSPs, allowing for easy integration into existing systems.

Moreover, the AD7572A boasts excellent dynamic performance, with a Signal-to-Noise Ratio (SNR) that ensures precise readings in noisy environments. Its inherent linearity errors are minimized, which means less time spent on calibration and more time on actual data analysis.

In summary, the AD7572A from Analog Devices Inc. is a top-tier ADC solution that combines speed, precision, and power efficiency in a compact, integrated package. Whether for industrial control systems, medical instruments, or communication devices, the AD7572A delivers the performance needed to meet the most demanding data conversion challenges.

Explore the possibilities with the AD7572A and elevate your system's performance to new heights.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess