EN
  • EN
  • DE

AD7546AQ

Part No AD7546AQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1043009-AD7546AQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7546AQ CAD Model

Description

The AD7546AQ is a high-performance 12-bit multiplying digital-to-analog converter (DAC) from Analog Devices Inc., designed to meet the demanding needs of precision analog applications. This integrated circuit is well-suited for a wide range of applications, including process control systems, digital signal processing, automated test equipment, and data acquisition systems.

Key Features:

  • High Resolution: The AD7546AQ boasts a 12-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications requiring accurate signal representation.
  • Monolithic CMOS Design: This DAC features a monolithic CMOS design, ensuring low power consumption and high reliability. This design also contributes to the device's excellent stability and performance over temperature variations.
  • Double-Buffered Input: The double-buffered input structure allows for seamless updates of the digital input word without disturbing the analog output, thereby enhancing the flexibility and control in dynamic systems.
  • Four-Quadrant Multiplication: The device supports four-quadrant multiplication, making it ideal for applications such as waveform generation where the product of two signals is required.
  • Fast Settling Time: With a fast settling time, the AD7546AQ quickly reaches its final output value after a digital code change, which is critical for high-speed and real-time applications.
  • Low Power Dissipation: The DAC is designed to operate with low power dissipation, which is vital for energy-sensitive applications and extends the life of battery-powered devices.

Technical Specifications:

Parameter Value
Resolution 12-Bit
Settling Time 4µs to ±0.012%
Output Type Voltage - Buffered
Power Supply +5V to +15V
Package 24-CDIP (0.300", 7.62mm)

The AD7546AQ from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision components for advanced electronic systems. Its robust feature set ensures that it can be integrated into a multitude of demanding applications, delivering both performance and reliability.

You May Also Be Interested in

Kemet
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess