EN
  • EN
  • DE

AD7535KN

Part No AD7535KN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description LC2MOS uP-COMPATIBLE 14-BIT DAC / DAC 1-CH R-2R 14-bit 28-Pin PDIP W Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 085528-AD7535KN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7535
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7535KN CAD Model

Description

Product Overview: AD7535KN from Analog Devices Inc.

The AD7535KN is a precision, monolithic, 14-bit digital-to-analog converter (DAC) engineered by Analog Devices Inc., renowned for its high-quality electronic components. This DAC is a member of a series that has been designed to provide ultimate performance and versatility in a wide range of applications, including industrial control systems, digital signal processing, and high-end audio equipment.

Key Features

  • High Resolution: With its 14-bit resolution, the AD7535KN provides fine digital control, allowing for precise analog output. This makes it ideal for applications requiring detailed and accurate signal conversion.
  • Low Power Consumption: Designed for efficiency, this DAC operates with a low power requirement, which is crucial for portable and energy-sensitive applications.
  • Settling Time: The device boasts a fast settling time, ensuring quick and responsive performance in systems where timing is critical.
  • Monotonicity: The DAC guarantees monotonic performance over the entire operating temperature range, ensuring consistent and reliable output.
  • Compact Package: Housed in a DIP (Dual In-line Package), the AD7535KN is suitable for conventional through-hole mounting, which facilitates easy integration into a wide variety of circuit designs.

Applications

The AD7535KN is versatile and can be used in various applications that require high precision digital-to-analog conversion. Some of the typical applications include:

  • Process Control and Automation
  • Test and Measurement Equipment
  • Digital Signal Processing
  • Data Acquisition Systems
  • Professional Audio Equipment

Technical Specifications

The device operates with a single supply voltage ranging from +12V to +15V, making it compatible with most common systems. It features a bipolar output which can be easily interfaced with operational amplifiers or other circuitry for further signal processing or buffering.

In conclusion, the AD7535KN from Analog Devices Inc. stands out as a reliable and precise DAC solution for designers who require high-quality analog output from their digital signals. With its robust features and broad application range, it is a valuable component for any precision electronic design.

You May Also Be Interested in

Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.0034uH 2% 250MHz 51Q-Factor Ceramic 1.5A 0.03Ohm DCR 0402 T/R
Lowest to $29.7516
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Vishay
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7925 $65.3775
7+ $17.8806 $125.1642
11+ $17.3215 $190.5365
14+ $16.7637 $234.6918
18+ $16.2047 $291.6846
24+ $14.5287 $348.6888
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess