Product Overview: AD7528LR by Analog Devices Inc.
The AD7528LR is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leading semiconductor company known for its precision engineering and innovative designs. This versatile component is ideal for applications requiring dual DAC functionality with a common output amplifier.
Key Features
- Dual 8-Bit DAC: The AD7528 features two 8-bit DACs on a single chip, offering compact and efficient data conversion.
- Low Power Consumption: It is designed to operate with low power requirements, making it suitable for battery-operated and portable devices.
- High-Speed Performance: The device ensures fast data conversion, which is crucial for real-time applications.
- Monolithic Construction: The integrated construction provides enhanced reliability and reduces the complexity of the circuit design.
- Flexible Reference Inputs: The AD7528LR allows for independent or common reference inputs, giving designers flexibility in system design.
Applications
The AD7528LR is used in a variety of applications that require accurate and efficient digital-to-analog conversion. Some common uses include:
- Data acquisition systems
- Process control systems
- Digital signal processing
- Automatic test equipment
- Robotics and industrial automation
Technical Specifications
Parameter
Value
Resolution
8-Bit
Number of DACs
2
Supply Voltage
5V to 15V
Package Type
Surface Mount
Operating Temperature
-40°C to +85°C
Ordering Information
The AD7528LR is available for purchase through Analog Devices Inc. and its authorized distributors. For more detailed information, datasheets, and support, visit the Analog Devices official website or contact their sales and support team.