The AD7528JNZ is a high-performance, dual 8-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component offers a compact and efficient solution for applications requiring dual DACs with matched characteristics. It is widely used in systems that demand accurate and reliable digital-to-analog conversion, such as industrial control systems, digital signal processing, and automated test equipment.
Key Features
- Dual 8-Bit DACs: The device contains two independent DACs on a single chip, providing a space-saving solution for systems that require multiple DACs.
- High-Speed Operation: The AD7528JNZ is capable of high-speed performance, making it suitable for applications that require fast data throughput and real-time processing.
- Low Power Consumption: Designed with power efficiency in mind, this DAC is ideal for battery-operated and portable devices where power conservation is critical.
- Monolithic CMOS Structure: The use of CMOS technology ensures low power dissipation and high reliability.
- Wide Operating Range: The device operates over a wide supply voltage range, accommodating various application requirements.
Applications
The AD7528JNZ is versatile and can be used in a variety of applications, including:
- Digital Signal Processing (DSP)
- Automated Test Equipment (ATE)
- Robotics and Process Control
- Data Acquisition Systems
- Waveform Generation
Technical Specifications
| Parameter |
Value |
| Resolution |
8-Bit |
| Number of DACs |
2 |
| Interface Type |
Parallel |
| Supply Voltage |
4.5V to 15.5V |
| Package |
PDIP-20 |
| Operating Temperature |
-40°C to +85°C |
For more detailed information on the AD7528JNZ Dual 8-Bit DAC, datasheets and application notes are available on the Analog Devices Inc. website.