EN
  • EN
  • DE

AD7524KPZ

Part No AD7524KPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 8 Bit Digital to Analog Converter 1 20-PLCC (9x9)
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-LCC (J-Lead)
Case / Package 20-PLCC (9x9)
Family Name AD7524
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 49
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859622-AD7524KPZ
Ultra Librarian 3D Model Ultra Librarian AD7524KPZ CAD Model

Description

AD7524KPZ Digital-to-Analog Converter from Analog Devices Inc.

The AD7524KPZ is a high-performance CMOS 8-bit digital-to-analog converter (DAC) designed by the renowned semiconductor manufacturer, Analog Devices Inc. This precision DAC is a key component for applications requiring accurate digital to analog conversion, such as industrial control systems, digital signal processing, and precision instrumentation.

With its compact 20-pin DIP (Dual In-line Package), the AD7524KPZ is engineered for easy integration into a wide range of electronic systems. The device operates on a single +5V to +15V supply or dual ±5V to ±15V supplies, providing flexibility in various power environments. The AD7524KPZ boasts a settling time of just 100 ns, making it suitable for high-speed applications where rapid data conversion is critical.

One of the standout features of the AD7524KPZ is its user-friendly interface, which includes a versatile 8-bit parallel data bus. This allows for straightforward connection to microprocessors and digital systems without the need for complex interfacing. The device also includes a chip select (CS) input, which enables easy device selection when multiple DACs are used in a system.

The AD7524KPZ offers excellent linearity, with a typical nonlinearity of ±0.19% at 25°C. This ensures that the output voltage is a precise and accurate representation of the digital input value. The DAC also features an on-chip data latch and a multiplying input, allowing the output to be directly proportional to the reference input voltage, thereby providing additional flexibility for scaling the output.

Reliability is a hallmark of Analog Devices products, and the AD7524KPZ is no exception. It is characterized for performance over the extended industrial temperature range of -40°C to +85°C, ensuring stable operation in harsh environments.

In conclusion, the AD7524KPZ from Analog Devices Inc. is a versatile and reliable choice for system designers who require an 8-bit DAC that combines high-speed performance with precision and ease of integration. Whether it's for industrial automation, data acquisition systems, or any application needing accurate digital-to-analog conversion, the AD7524KPZ stands out as a robust solution.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3284 $71.6420
10+ $11.7567 $117.5670
16+ $11.3892 $182.2272
21+ $11.0219 $231.4599
28+ $10.6546 $298.3288
37+ $9.5523 $353.4351
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess