EN
  • EN
  • DE

AD7524JRZ-REEL

Part No AD7524JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT A-OUT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 8
Number of D/A Converters 1
Settling Time 500ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External
Supply Voltage , Analog 5V ~ 15V
Supply Voltage , Digital 5V ~ 15V
INL/DNL (LSB) ±0.5 (Maximum), -
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Mounting Style SMD
Family Part Number AD7524
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 713319-AD7524JRZ-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7524JRZ-REEL CAD Model

Description

AD7524JRZ-REEL Digital-to-Analog Converter

The AD7524JRZ-REEL is a precision 8-bit digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed to offer a high level of accuracy and stability, this component is part of the CMOS DAC series that provides a balance of performance and affordability, making it an ideal choice for a wide range of applications.

This DAC operates on a single supply voltage ranging from 5V to 15V, offering designers flexibility in various system architectures. Its low power consumption makes it suitable for battery-powered devices and portable applications. The AD7524JRZ-REEL features a multiplying input, allowing the DAC to be used as a coefficient in a digital filter or as a variable gain element in signal processing applications.

Encased in a compact SOIC package, the AD7524JRZ-REEL is part of a product reel, which is especially convenient for automated manufacturing processes, ensuring a continuous feed of components for high-volume production lines. The device's packaging is also designed for optimal thermal performance, ensuring reliability even under varying operating conditions.

Key features of the AD7524JRZ-REEL include:

  • 8-bit resolution for precise digital-to-analog conversion
  • Low power consumption, ideal for portable devices
  • Single supply voltage operation (5V to 15V)
  • High accuracy and stability over time and temperature
  • SOIC package for a compact footprint on PCBs
  • Industry-standard SPI and MICROWIRE compatibility for easy integration
  • Supplied in tape and reel packaging for automated assembly processes

Applications for the AD7524JRZ-REEL are diverse, ranging from process control systems to data acquisition systems, digital signal processing, and even in consumer electronics where precise analog output is required. Its robust design and reliable performance make it a go-to solution for engineers looking to implement a DAC in their designs.

With Analog Devices Inc.'s reputation for producing high-quality components, the AD7524JRZ-REEL is a testament to the company's commitment to providing innovative and reliable solutions for the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 12/16BIT V-OUT 16TSSOP / 12, 16 Bit Digital to Analog Converter 8 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $34.2168
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0866
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $70.3760

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8300 $60.8300
2+ $56.9800 $113.9600
3+ $55.0550 $165.1650
4+ $51.2050 $204.8200
6+ $49.2800 $295.6800
7+ $47.3550 $331.4850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess