EN
  • EN
  • DE

AD7521JD

Part No AD7521JD
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description CMOS 10&12-Bit Monolithic Multiplying D/A Converters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137322-AD7521JD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7521JD CAD Model

Description

Analog Devices Inc. AD7521JD: Precision DAC

The AD7521JD is a monolithic, high-precision digital-to-analog converter (DAC) engineered by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is designed for those who require accurate and reliable conversion from digital data to analog signals in their electronic applications.

Key Features

  • Resolution: The AD7521JD boasts a 12-bit resolution, providing fine granularity and precise control over the analog output.
  • Settling Time: It offers a fast settling time, allowing for quick updates to the analog output which is essential for real-time applications.
  • Monolithic Construction: The integrated circuit is built using a monolithic design, which ensures high reliability and consistent performance.
  • Low Power Consumption: Designed with power efficiency in mind, this DAC is suitable for use in portable devices and other applications where power conservation is crucial.
  • Compatibility: The AD7521JD is compatible with a wide range of microprocessors and digital systems, making it a versatile choice for various electronic designs.
  • Dual Power Supplies: It operates with dual power supplies, further enhancing its performance in different system configurations.

Applications

The AD7521JD is ideal for use in a variety of applications, including but not limited to:

  • Data acquisition systems
  • Process control instruments
  • Computerized calibration
  • Analog signal generation
  • Automated test equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7521JD is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The robust construction and proven design mean that users can rely on this DAC for consistent performance and longevity in their electronic systems.

Easy Integration

The AD7521JD comes in a standard package that is easy to integrate into printed circuit boards (PCBs). Its industry-standard pin configuration simplifies the design process, allowing for straightforward implementation into existing and new systems alike.

For those in need of a reliable and precise digital-to-analog conversion solution, the AD7521JD from Analog Devices Inc. stands out as a top choice, offering both performance and durability.

You May Also Be Interested in

Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess