The AD7512DIKD is a high-performance analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity with its low charge injection, low power consumption, and high switching speed characteristics, making it an excellent choice for a wide range of applications including data acquisition systems, communication systems, and test equipment.
The AD7512DIKD features a dual SPST (single-pole, single-throw) configuration, which provides the flexibility needed for routing analog signals in complex circuits. It operates with a single supply voltage ranging from 10.8V to 16.5V, or dual supplies of ±5V to ±8V, accommodating a broad spectrum of design requirements. The device boasts a high off-isolation and low crosstalk, ensuring minimal signal interference between channels, which is critical in high-performance systems.
The switch's robust design includes break-before-make switching action, which prevents signal overlap during the transition between circuits. This feature is particularly important in applications where signal integrity is paramount. Additionally, the AD7512DIKD has TTL/CMOS-compatible control inputs, making it easy to interface with digital logic components.
Key Specifications
Parameter
Value
Configuration
Dual SPST
Supply Voltage (Single)
10.8V to 16.5V
Supply Voltage (Dual)
±5V to ±8V
On Resistance (Max)
Typical value
Switching Speed
High
Charge Injection
Low
Off Isolation
High
Crosstalk
Low
Control Input Logic
TTL/CMOS compatible
In summary, the AD7512DIKD from Analog Devices Inc. is a versatile and reliable analog switch that provides engineers with the performance needed for precise signal routing in their designs. Its compatibility with various supply voltages, low power consumption, and ease of integration make it a top choice for designers looking for a switch that does not compromise on quality or functionality.