EN
  • EN
  • DE

AD7511DIJQ

Part No AD7511DIJQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16CDIP / Circuit IC Switch 16-CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number AD7511
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 37974-AD7511DIJQ
Ultra Librarian 3D Model Ultra Librarian AD7511DIJQ CAD Model

Description

AD7511DIJQ - High-Performance Analog Multiplexer from Analog Devices Inc.

The AD7511DIJQ is a top-tier analog multiplexer brought to you by Analog Devices Inc., a leader in high-performance integrated circuits. This multiplexer is part of a family of monolithic CMOS analog switches with a variety of applications, including data acquisition systems, communication systems, and sample-and-hold circuits.

Key Features

  • High Precision: The AD7511DIJQ is designed for superior signal integrity, ensuring minimal signal distortion and high accuracy in analog signal processing.
  • Durability: Enclosed in a robust package, this device is built to withstand harsh industrial environments and provide reliable performance over a wide temperature range.
  • Low Power Consumption: As a CMOS device, it offers the advantage of low power consumption, making it suitable for power-sensitive applications.
  • Versatility: With multiple switch configurations, the AD7511DIJQ can be used in a variety of circuit designs, offering flexibility to engineers and designers.

Product Specifications

  • Supply Voltage: The device operates at a single supply voltage, making it easy to integrate into existing systems without the need for dual supplies.
  • Switching Speed: It features fast switching times, which is critical for high-speed data acquisition and signal processing applications.
  • Low On Resistance: The low on resistance of the switches ensures minimal signal loss and maintains the integrity of the analog signal.
  • Charge Injection: Designed with low charge injection, the AD7511DIJQ minimizes errors in sample-and-hold applications and precision analog circuits.

Applications

The AD7511DIJQ is ideal for use in a variety of applications, including:

  • Data acquisition systems where precision and speed are crucial
  • Communication systems requiring high-performance signal routing
  • Sample-and-hold circuits where low charge injection is necessary
  • Analog signal processing where low on resistance is beneficial

With its combination of performance, reliability, and versatility, the AD7511DIJQ from Analog Devices Inc. is a preferred choice for professionals seeking a high-quality analog multiplexer for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess