EN
  • EN
  • DE

AD7510DIJQ

Part No AD7510DIJQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CERDIP
Family Name AD7510
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909705-AD7510DIJQ
Ultra Librarian 3D Model Ultra Librarian AD7510DIJQ CAD Model

Description

The AD7510DIJQ is a high-performance interface analog switch from Analog Devices Inc., designed to deliver precision and reliability for a wide range of applications. This product is a testament to Analog Devices' commitment to providing innovative solutions that meet the stringent requirements of industrial, communication, and high-end consumer markets.

Key Features

  • High Switching Speed: The AD7510DIJQ offers fast switching times, allowing for efficient signal routing and minimizing delays in critical signal paths.
  • Low On-Resistance: With its low on-resistance, this analog switch ensures minimal signal attenuation and distortion, maintaining signal integrity across connections.
  • Dual In-Line Package (DIP): The classic DIP packaging allows for easy integration into a wide range of circuit boards and is favored for its ease of handling and soldering.
  • Versatile Power Supply: The device can operate with dual power supplies ranging from ±4.5V to ±18V or a single supply from 9V to 36V, providing flexibility in various power environments.

Applications

The AD7510DIJQ is ideal for applications that require precise control over signal routing. These include:

  • Data acquisition systems
  • Communication systems
  • Audio and video switching
  • Test equipment
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the AD7510DIJQ is no exception. It is built to meet rigorous standards, ensuring consistent performance and durability. Engineers and designers can trust this component to function reliably in their critical applications.

Technical Support and Resources

Comprehensive technical support is available for the AD7510DIJQ, including detailed datasheets, application notes, and design resources to assist in the integration of this analog switch into your projects. Analog Devices Inc. provides robust customer support to help troubleshoot issues and optimize product performance.

For more information or to purchase the AD7510DIJQ, visit the Analog Devices Inc. website or contact an authorized distributor. Embrace the precision and quality of Analog Devices with this exceptional interface switch.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess