EN
  • EN
  • DE

SFH836AQ101

Part No SFH836AQ101
Manufacturer EPCOS (TDK)
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case BGA
Manufacturer EPCOS (TDK)
Manufacturer Homepage www.epcos.com
Win Source Part Number 716161-SFH836AQ101
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFH836AQ101 CAD Model

Description

The SFH836AQ101 is a surface-mount ambient light sensor manufactured by EPCOS (TDK). It is designed to detect the intensity of ambient light and convert it into an electrical signal. This sensor is particularly well-suited for applications requiring automatic brightness control or light-dependent activation/deactivation of devices. Its compact size and low power consumption make it ideal for portable and battery-powered applications.

Applications

  • Mobile Phones and Smartphones: Automatic display brightness adjustment to optimize visibility and power consumption.
  • Tablets and Laptops: Automatic screen brightness control based on ambient lighting conditions.
  • Wearable Devices: Smartwatches, fitness trackers, and other wearable devices for ambient light sensing.
  • Automotive Lighting Control: Automatic headlight control and dashboard brightness adjustment.
  • Industrial Lighting Control: Light-dependent activation/deactivation of industrial lighting systems.

Features

  • Ambient Light Sensing: Measures the intensity of ambient light.
  • Surface Mount Package: Compact size for easy integration into space-constrained applications.
  • Low Power Consumption: Minimizes battery drain in portable devices.
  • High Sensitivity: Detects low light levels with good accuracy.
  • Linear Output: Provides a linear relationship between light intensity and output signal.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits

  • Automatic Brightness Control: Optimizes display visibility and reduces eye strain.
  • Power Savings: Reduces power consumption by adjusting display brightness based on ambient light.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Improved User Experience: Provides a more comfortable and convenient user experience.
  • Reliable Performance: Designed for stable and reliable operation in various lighting conditions.

Additional Details

The SFH836AQ101 typically operates with a low supply voltage and features a wide dynamic range. The output signal can be either analog or digital, depending on the specific configuration. The spectral response of the sensor is designed to match the human eye's sensitivity to light. The operating temperature range and storage temperature range should be carefully considered for the specific application. Consult the official EPCOS (TDK) datasheet for precise electrical characteristics, optical specifications, and recommended operating conditions to ensure optimal performance and reliability. The datasheet will also provide information on the specific package dimensions, soldering recommendations, and application examples.

You May Also Be Interested in

NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess