EN
  • EN
  • DE

AD7510DIJN

Part No AD7510DIJN
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description Protected Analog Switches / Analog Switch Quad SPST 16-Pin PDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171766-AD7510DIJN
Popularity Medium
Supply and Demand Status Limited
Family Name AD7510DI
Introduction Date September 06, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7510DIJN CAD Model

Description

Analog Devices Inc. AD7510DIJN Product Overview

The AD7510DIJN is a high-performance, integrated analog switch from Analog Devices Inc., a leader in the design and manufacturing of precision high-performance integrated circuits. This device is designed to offer excellent accuracy and reliability for a wide range of applications, including data acquisition systems, communication systems, and industrial control systems.

Key Features

  • Dual SPST Switches: The AD7510DIJN features two single-pole, single-throw (SPST) switches, allowing for flexible signal routing within a circuit.
  • Low Charge Injection: The design minimizes charge injection, making it suitable for precision applications where signal integrity is critical.
  • Low Power Consumption: With its efficient design, the AD7510DIJN conserves power, which is essential for battery-operated devices.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supply requirements.
  • High Off Isolation: It offers high off isolation to prevent signal leakage between channels when the switch is in the off position.
  • Fast Switching Times: Quick transition times from on to off states ensure that the device can keep pace with high-speed signal processing requirements.

Applications

The AD7510DIJN can be used in a variety of applications, such as:

  • Sample and hold circuits
  • Digital-to-analog conversion systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Relay replacement

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7510DIJN is no exception. It is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial applications. The device's robust construction and proven design provide the reliability that engineers and designers require when integrating it into their systems.

Technical Specifications

For detailed technical specifications, please refer to the AD7510DIJN datasheet. The datasheet provides comprehensive information on the electrical characteristics, pin configurations, and operational guidelines necessary for proper implementation of the product.

In conclusion, the AD7510DIJN from Analog Devices Inc. is a versatile and reliable choice for designers seeking a high-quality analog switch that provides precision performance in a wide array of electronic systems.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
Cenker Technology Group (Shenzhen) Co., Ltd.
2.2A 2.2uH ±20% 94mΩ 3A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.0241
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Foshan NationStar Optoelectronics Co., Ltd.
White LED Indication - Discrete 2.6V~3.6V 0603
Lowest to $0.0166
AMIS
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess