EN
  • EN
  • DE

AD7492BRUZ

Part No AD7492BRUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 24TSSOP / 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Voltage - Supply, Analog 2.7V ~ 5.25V
Voltage - Supply, Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting SMD (SMT)
Base Product Number AD7492
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD7492BRUZ,ANAANAAD7492BRUZ,2156-AD7492BRUZ
Standard Package 62
Win Source Part Number 1043083-AD7492BRUZ
Ultra Librarian 3D Model Ultra Librarian AD7492BRUZ CAD Model

Description

AD7492BRUZ - 12-Bit SAR ADC from Analog Devices Inc.

The AD7492BRUZ is a high-performance, 12-bit Successive Approximation Register Analog-to-Digital Converter (SAR ADC) developed by Analog Devices Inc. This precision ADC offers a compelling blend of speed and accuracy, making it an ideal choice for a broad range of applications, including industrial control systems, data acquisition, and medical devices.

Featuring a fast throughput rate of 1 MSPS (mega-samples per second), the AD7492BRUZ is designed to handle rapid signal changes efficiently, ensuring accurate data conversion even in time-critical situations. Its 12-bit resolution guarantees fine detail in the digital representation of analog signals, which is crucial for applications that require precise measurement and control.

The device operates from a single 2.7 V to 5.25 V power supply, accommodating a variety of system voltages, and thus providing flexibility in system design. The low power consumption of the AD7492BRUZ makes it suitable for portable and battery-powered applications, where energy efficiency is a primary concern.

The AD7492BRUZ comes in a compact 28-lead TSSOP (Thin Shrink Small Outline Package) that minimizes board space without compromising performance. It features a high-speed SPI-compatible serial interface, allowing for easy integration with microcontrollers and DSPs. This interface also supports daisy-chaining of multiple ADCs, which simplifies the design of multi-channel systems.

With an on-chip track and hold circuit, the AD7492BRUZ ensures that the input signal is captured accurately at the moment of conversion, avoiding errors that can occur with dynamic signals. The device also includes a versatile input multiplexer that can select between 8 single-ended inputs or 4 differential pairs, providing additional flexibility in signal management.

For enhanced reliability, the AD7492BRUZ features overvoltage protection on the analog inputs, safeguarding the device from inadvertent voltage spikes that could otherwise cause damage. Its robust design and wide operating temperature range of -40°C to +85°C make it suitable for harsh environments.

In summary, the AD7492BRUZ from Analog Devices Inc. is a superior choice for designers seeking a high-speed, high-resolution ADC with low power consumption and a small footprint. Its robust feature set and ease of integration make it a versatile component for a multitude of precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess