EN
  • EN
  • DE

AD7492ARZ

Part No AD7492ARZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1.25 MSPS, 16 mW Internal REF and CLK, 12-Bit Parallel ADC | IC ADC 12BIT SAR 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Sampling Rate (Per Second) 1M
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Mounting Style SMD
Family Part Number AD7492
Manufacturer Pack Quantity 31
MSL Level 1 (Unlimited)
Win Source Part Number 1137270-AD7492ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7492ARZ CAD Model

Description

Product Overview: AD7492ARZ by Analog Devices Inc.

The AD7492ARZ is a high-performance, 12-bit Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device offers an impressive combination of accuracy, speed, and power efficiency, making it an ideal solution for a wide range of applications, including data acquisition systems, industrial control, medical instrumentation, and battery-powered devices.

Key Features:

  • Resolution: 12-bit ADC, providing a fine level of detail in conversion from analog signals to digital data.
  • Sampling Rate: The AD7492ARZ boasts a fast sampling rate, capable of up to 1 MSPS (million samples per second), suitable for capturing rapid signal changes.
  • Input Voltage Range: The device supports a wide input voltage range, ensuring flexibility across various signal types.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption, preserving battery life in portable devices.
  • Interface Options: It features a serial interface that is SPI/QSPI/MICROWIRE compatible, providing easy integration with most microcontrollers and digital systems.
  • Package: The AD7492ARZ comes in a compact 24-lead TSSOP (Thin Shrink Small Outline Package), minimizing the footprint on the circuit board and saving valuable space.

Performance and Reliability:

Analog Devices Inc. is renowned for its commitment to high-quality and reliable components. The AD7492ARZ is no exception, with its robust design ensuring stable performance over varying temperatures and operating conditions. The device also features on-chip track and hold, providing accurate sampling with minimal phase error.

Applications:

Thanks to its versatility and high precision, the AD7492ARZ is used across many sectors. In industrial automation, it can be found in process control systems, monitoring and measuring equipment. Medical applications benefit from its precision in patient monitoring and diagnostic equipment. Additionally, the AD7492ARZ is well-suited for portable devices due to its low power consumption.

For designers and engineers looking for a reliable ADC with excellent performance, the AD7492ARZ from Analog Devices Inc. offers an outstanding solution that combines functionality, efficiency, and precision.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4631 $61.8524
10+ $12.6888 $126.8880
15+ $12.2915 $184.3725
20+ $11.8953 $237.9060
26+ $11.4992 $298.9792
34+ $10.3095 $350.5230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess