Product Overview: AD7490BRUZ-REEL
The AD7490BRUZ-REEL is a high-performance, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This ADC is designed to deliver a combination of speed, accuracy, and low power consumption, making it an ideal choice for a wide range of data acquisition systems and signal processing applications.
Key Features:
- Resolution: 12-bit resolution provides high precision for converting analog signals to digital data.
- Channels: It features 16 single-ended channels, offering flexibility for multiplexed applications.
- Sampling Rate: The device offers a fast sampling rate of up to 1 MSPS (mega-samples per second), allowing for quick data acquisition.
- Interface: The AD7490BRUZ-REEL comes with a serial interface, compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into various system designs.
- Power Efficiency: With a typical operating supply of 2.7 V to 5.25 V, it provides efficient power management for battery-powered devices.
- Package: The ADC is available in a compact 28-lead TSSOP (thin shrink small outline package), ensuring a small footprint on the PCB.
- Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
Applications:
The AD7490BRUZ-REEL ADC is suitable for various applications, including:
- Data acquisition systems
- Battery-powered instruments
- Medical instruments
- Communication systems
- Industrial control systems
Quality and Reliability:
Analog Devices Inc. is known for its commitment to quality and reliability. The AD7490BRUZ-REEL is no exception and is built to meet high standards, ensuring consistent performance and durability for professional and industrial use. The product is available in reel packaging, which is ideal for automated manufacturing processes, enabling efficient handling and placement during PCB assembly.