EN
  • EN
  • DE

AD7484BST

Part No AD7484BST
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Bag
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 3M
Data Interface Parallel
Number of A/D Converters 1
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Mounting Type Surface Mount
Base Product Number AD7484
Standard Package 17 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554576-AD7484BST
Ultra Librarian 3D Model Ultra Librarian AD7484BST CAD Model

Description

AD7484BST Product Overview

The AD7484BST is a high-performance, 14-bit analog-to-digital converter (ADC) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This device offers an impressive sampling rate and is specifically engineered for applications that require high-speed data acquisition and processing.

Key Features

  • High-Speed Performance: The AD7484BST boasts a fast throughput of 3 MSPS (million samples per second), enabling it to handle rapid signal variations with ease.
  • Resolution: With a resolution of 14 bits, it provides fine detail in signal conversion, ensuring high fidelity in the digital representation of the analog input.
  • Single 5V Supply: The device operates on a single 5V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It is designed for efficiency, with a typical power consumption of just 75 mW, making it ideal for power-sensitive applications.
  • On-Chip Reference: An integrated 2.5V reference voltage reduces external component requirements and helps maintain accuracy and stability.
  • Flexible Interface: The AD7484BST features a parallel interface which supports both DSP and microcontroller-based systems.

Applications

The AD7484BST is suitable for a wide range of applications where precise and quick analog-to-digital conversion is critical. Common applications include:

  • Medical imaging systems
  • Data acquisition systems
  • Instrumentation and control systems
  • High-speed modems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7484BST is no exception. It is built to meet stringent industrial standards, ensuring reliable performance even in the most demanding environments.

Product Packaging

The AD7484BST is available in a 48-lead LQFP (Low Profile Quad Flat Package), providing a compact footprint for space-constrained applications.

For engineers and designers seeking an ADC that offers a blend of speed, precision, and power efficiency, the AD7484BST from Analog Devices Inc. stands out as a robust choice for advanced electronic systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6186 $67.2372
5+ $27.5849 $137.9245
7+ $26.7232 $187.0624
9+ $25.8605 $232.7445
12+ $24.9988 $299.9856
16+ $22.4128 $358.6048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess