EN
  • EN
  • DE

AD7478ARTZ-REEL7

Part No AD7478ARTZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 1MSPS SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SOT-23-6
Win Source Part Number 008137-AD7478ARTZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7478ARTZ-REEL7 CAD Model

Description

Product Overview: AD7478ARTZ-REEL7

The AD7478ARTZ-REEL7 is a high-performance, 12-bit analog-to-digital converter (ADC) produced by Analog Devices Inc., a leader in precision high-performance electronics. This ADC is designed to offer a perfect combination of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including medical instruments, industrial control systems, and data acquisition devices.

Key Features

  • Resolution: The device features a 12-bit resolution, providing fine detail in the analog signal conversion process.
  • Sampling Rate: It offers a fast sampling rate, ensuring that it can handle high-speed signals without loss of fidelity.
  • Power Consumption: With low power consumption, the AD7478ARTZ-REEL7 is suitable for battery-powered or energy-sensitive applications.
  • Package: The ADC comes in a compact SOT-23 package, which is highly beneficial for space-constrained applications.
  • Interface: It incorporates a serial interface, which simplifies the connections to microcontrollers or digital systems and minimizes the number of I/O lines used.
  • Supply Voltage: The device operates on a single 2.7V to 5.25V power supply, allowing for flexibility in various system designs.

Applications

The versatility of the AD7478ARTZ-REEL7 allows it to be integrated into a broad spectrum of applications. Its precision and speed are particularly beneficial in:

  • Portable and handheld devices
  • Instrumentation and control systems
  • Data acquisition systems
  • Battery-powered devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7478ARTZ-REEL7 is no exception. Each unit is manufactured to the highest standards, ensuring reliable performance in even the most demanding environments.

Ordering Information

The product is available in a tape and reel format, denoted by the "REEL7" suffix, facilitating the ease of use in automated manufacturing processes. For detailed ordering and product information, customers can access the Analog Devices Inc. website or contact their local sales representative.

With its robust feature set and reliable performance, the AD7478ARTZ-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5112 $52.6680
31+ $3.2889 $101.9559
48+ $3.1778 $152.5344
68+ $2.9556 $200.9808
88+ $2.8445 $250.3160
110+ $2.7334 $300.6740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,790 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess