EN
  • EN
  • DE

AD7477AAKSZ-500RL7

Part No AD7477AAKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 1MSPS LP SC70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 10
Sampling Rate 1M
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Supply
Analog Supply Voltage 2.7 V to 5.25 V
Digital Supply Voltage 2.7 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Case / Package SC-70-6
Win Source Part Number 171751-AD7477AAKSZ-500RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7477AAKSZ-500RL7 CAD Model

Description

Product Overview: AD7477AAKSZ-500RL7 from Analog Devices Inc.

The AD7477AAKSZ-500RL7 is a high-performance, 12-bit analog-to-digital converter (ADC) produced by the renowned manufacturer Analog Devices Inc. This precision ADC is designed to deliver exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require digital processing of analog signals. The product comes in a compact, surface-mountable package, ensuring that it can be easily integrated into various electronic systems.

Key Features:

  • Resolution: The ADC offers a 12-bit resolution, providing fine detail in the conversion of analog signals to digital data, which is essential for applications requiring high precision.
  • Sampling Rate: With a high-speed sampling rate, the AD7477AAKSZ-500RL7 is capable of converting analog inputs to digital outputs at a frequency that suits demanding applications.
  • Low Power Consumption: This ADC is designed for power-sensitive applications, featuring low power consumption that helps to extend battery life and reduce heat in the system.
  • Interface: It includes a user-friendly SPI (Serial Peripheral Interface) that facilitates simple and reliable communication with microcontrollers and other digital systems.
  • Package: The device is available in a small, lead-free, 6-lead SC-70 package, which is ideal for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for use in environments with varying temperature conditions.

Applications:

The AD7477AAKSZ-500RL7 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Battery-powered devices
  • Medical instruments
  • Communication systems
  • Instrumentation and control systems

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD7477AAKSZ-500RL7 is no exception. It is designed and manufactured to meet the highest standards of performance and reliability. Customers can trust that this ADC will perform consistently across its lifespan, providing accurate digital representations of analog signals for critical applications.

In summary, the AD7477AAKSZ-500RL7 ADC from Analog Devices Inc. is a compact, high-speed, and low-power solution that is perfect for a wide range of electronic applications where accurate analog-to-digital conversion is essential.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.1184 $51.3552
8+ $14.0458 $112.3664
12+ $13.6069 $163.2828
16+ $13.1680 $210.6880
20+ $12.7290 $254.5800
27+ $11.4123 $308.1321
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess