EN
  • EN
  • DE

AD7476SRTZ-500RL7

Part No AD7476SRTZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000929-AD7476SRTZ-500RL7
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Package Tape & Reel (TR)
Operating Temperature -55°C ~ 125°C
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian AD7476SRTZ-500RL7 CAD Model

Description

Product Overview: AD7476SRTZ-500RL7

The AD7476SRTZ-500RL7 is a high-performance, 12-bit successive approximation analog-to-digital converter (ADC) from Analog Devices Inc. This precision ADC is part of a series of low-power, single-supply, 12-bit sampling ADCs designed with state-of-the-art technology for speed, accuracy, and ease of use.

Key Features

  • Resolution: 12-bit ADC with no missing codes.
  • Sampling Rate: Capable of conversion rates up to 1 MSPS.
  • Single Supply: Operates from a single 2.35 V to 5.25 V power supply.
  • Low Power Consumption: Consumes just 1.25 mW at 1 MSPS with 3 V supply.
  • Package: Available in an 8-lead SOT-23 package, making it ideal for space-constrained applications.
  • Interface: Features a serial interface that can be configured for three-wire operation.
  • Reference: On-chip 2.5 V reference with a 4 ppm/°C temperature coefficient.
  • Temperature Range: Industrial temperature range from -40°C to +85°C.

Applications

The AD7476SRTZ-500RL7 is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Battery-powered systems
  • Hand-held instruments
  • Medical instruments
  • Communication systems
  • Automotive systems

Performance and Quality

Analog Devices Inc. is known for its commitment to high-quality products, and the AD7476SRTZ-500RL7 is no exception. This ADC offers excellent dynamic performance, including a signal-to-noise ratio (SNR) that ensures accurate signal conversion for critical applications. Its robust design allows for reliable operation across various environmental conditions.

Ordering Information

The AD7476SRTZ-500RL7 is available in tape and reel form, with the suffix 'RL7' indicating a quantity of 1,000 devices per reel. For ordering or to request samples, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0374 $80.0374
2+ $65.6717 $131.3434
3+ $63.6195 $190.8585
4+ $61.5672 $246.2688
5+ $59.5150 $297.5750
6+ $53.3583 $320.1498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess