AD7476ART-REEL - A High-Performance 12-Bit ADC from Analog Devices Inc.
The AD7476ART-REEL is a state-of-the-art 12-bit Analog-to-Digital Converter (ADC) offered by Analog Devices Inc., a leading name in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient ADC is designed to deliver exceptional performance with a fast conversion rate and low power consumption, making it an ideal choice for a wide range of applications, including portable devices, medical instruments, and industrial control systems.
With its 12-bit resolution, the AD7476ART-REEL ensures precise digital representation of analog signals, capturing the fine details needed for high-accuracy measurements. The device operates on a single 2.35 V to 5.25 V power supply and features a sample rate of up to 1 MSPS (Mega Samples Per Second), providing rapid data acquisition for real-time processing requirements.
The AD7476ART-REEL comes in a compact SOT-23 6-lead package, which is highly beneficial for space-constrained applications. Its small form factor does not compromise its performance, as it includes a high-speed serial interface that can be easily connected to microprocessors and digital signal processors. This interface is SPI/QSPI/MICROWIRE/DSP compatible, ensuring seamless integration with most digital systems.
Key features of the AD7476ART-REEL include:
- 12-bit resolution with no missing codes
- High sample rate of up to 1 MSPS
- Low power consumption: 1.25 mW at 1 MSPS with 3 V supply
- Flexible power supply range: 2.35 V to 5.25 V
- High-speed serial interface (SPI/QSPI/MICROWIRE/DSP compatible)
- Compact SOT-23 6-lead package
- Wide operating temperature range: -40°C to +85°C
For designers and engineers looking for an ADC that combines speed, precision, and low power in a tiny package, the AD7476ART-REEL is an excellent choice. Its robustness and flexibility make it adaptable to various demanding environments and applications, ensuring reliable performance without compromising on space or power efficiency.
Whether it's for data acquisition, process control, or battery-powered devices, the AD7476ART-REEL by Analog Devices Inc. stands out as a high-quality component that can meet the rigorous requirements of modern electronic systems.