EN
  • EN
  • DE

AD7476AAKS-REEL7

Part No AD7476AAKS-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.35 V to 5.25 V, 1 MSPS, 12-/10-/8-Bit ADCs in 6-Lead SC70 / 1-Channel Single ADC SAR 1Msps 12-bit Serial 6-Pin SC-70 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Analog to Digital Converters(ADC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171747-AD7476AAKS-REEL7
Popularity Medium
Supply and Demand Status Balance
Family Name AD7476
Introduction Date March 04, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD7476AAKS-REEL7 CAD Model

Description

AD7476AAKS-REEL7 - A Precision ADC from Analog Devices Inc.

The AD7476AAKS-REEL7 is a high-performance 12-bit analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in precision signal processing technology. This ADC is designed for applications requiring high accuracy, fast sampling rates, and low power consumption. It is an ideal choice for battery-powered devices, portable instruments, and other applications where space and power are critical considerations.

The AD7476AAKS-REEL7 features a successive approximation register (SAR) architecture, which provides a balance between speed and power efficiency. With a conversion rate of up to 1 MSPS (Mega Samples Per Second), this ADC is capable of capturing fast transient signals without sacrificing accuracy or consuming excessive power. It operates from a single 2.35 V to 5.25 V power supply, making it versatile for various system voltages.

The device comes in a compact 6-lead SOT-23 package, which is highly suitable for space-constrained applications. The small footprint of the AD7476AAKS-REEL7 does not compromise its performance, offering a high signal-to-noise ratio (SNR) and low total harmonic distortion (THD). It also features a high-speed serial interface that can be easily connected to microcontrollers, DSPs, or FPGAs, facilitating simple integration into digital systems.

One of the key benefits of the AD7476AAKS-REEL7 is its ease of use. It requires no external driver components for its internal track-and-hold function, which simplifies the design process and reduces the overall bill of materials. Furthermore, the ADC's power-down function allows for reduced power consumption when the device is not in active conversion, extending battery life in portable applications.

Offered in a tape and reel format, the AD7476AAKS-REEL7 is ideal for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production. With its robust performance and compact design, this ADC is a reliable choice for precision data acquisition in a wide range of industrial, medical, and consumer electronics applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for comprehensive technical assistance.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7779 $61.0011
21+ $5.5615 $116.7915
33+ $5.3876 $177.7908
45+ $5.2138 $234.6210
58+ $5.0401 $292.3258
77+ $4.5186 $347.9322
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess