EN
  • EN
  • DE

AD746SQ/883B

Part No AD746SQ/883B
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BIFET PREC DUAL 8CERDIP / J-FET Amplifier 2 Circuit 8-CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type J-FET
Number of Circuits 2
Slew Rate 75V/µs
Gain Bandwidth Product 13 MHz
-3db Bandwidth 13 MHz
Current - Input Bias 110 pA
Voltage - Input Offset 300 µV
Current - Supply 7mA
Current - Output / Channel 25 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number AD746
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ANAANAAD746SQ/883B,2156-AD746SQ/883B
Standard Package 1
Win Source Part Number 1008442-AD746SQ/883B
Ultra Librarian 3D Model Ultra Librarian AD746SQ/883B CAD Model

Description

Product Overview: AD746SQ/883B

The AD746SQ/883B is a high-performance, precision operational amplifier from the esteemed manufacturer Analog Devices Inc. This particular model is designed to meet the rigorous standards of military-grade specifications, ensuring reliability and durability in the most demanding of environments.

Key Features

  • Dual Precision Op-Amp: The AD746SQ/883B features a dual operational amplifier configuration, providing two independent channels for versatile applications in signal processing.
  • High Output Drive Capability: With its ability to drive high levels of output current, this op-amp can handle a wide range of load conditions, making it ideal for driving capacitive loads.
  • Low Offset Voltage: The device boasts an extremely low offset voltage, which enhances the accuracy of signal amplification and is crucial for precision applications.
  • Low Noise Performance: The AD746SQ/883B is designed to operate with minimal noise, ensuring clean and precise signal amplification, which is particularly important in sensitive audio and instrumentation applications.
  • Wide Bandwidth: It offers a wide bandwidth, enabling it to work efficiently across a broad range of frequencies.
  • Military-Grade Quality: As part of the 883B series, this product is certified to meet MIL-STD-883B standards, which guarantees its performance under extreme conditions.

Applications

The versatility and robustness of the AD746SQ/883B make it suitable for a wide array of applications, including:

  • High-performance audio equipment
  • Precision data acquisition systems
  • Professional medical equipment
  • Instrumentation and control systems
  • Military and aerospace electronics

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD746SQ/883B is no exception. Each unit is rigorously tested and certified to ensure it meets the high standards expected of military-grade components. Customers can trust in the AD746SQ/883B for their critical applications where failure is not an option.

For detailed specifications, application notes, and additional resources, please visit the Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess