The AD744KNZ is a monolithic, high-performance operational amplifier (op amp) manufactured by Analog Devices Inc. Known for its precision and versatility, this op amp is designed to cater to a wide range of applications, including medical instruments, test equipment, and professional audio equipment, among others.
Key Features
- Wide Bandwidth: The AD744KNZ offers a wide bandwidth of 13 MHz, making it suitable for applications that require fast signal processing.
- High Slew Rate: With a high slew rate of 20 V/µs, this op amp can handle rapid changes in input signals without distortion, ensuring signal fidelity.
- Low Offset Voltage: It features a low input offset voltage, which reduces error in precision applications, enhancing overall system accuracy.
- Single-Supply Operation: The ability to operate from a single supply voltage ranging from 4.5 V to 36 V, as well as dual supplies ranging from ±2.5 V to ±18 V, provides flexibility in various circuit configurations.
Applications
- Instrumentation Amplifiers
- Active Filters
- Photodiode Preamps
- Audio Equipment
- Data Acquisition Systems
Product Specifications
Parameter
Value
Package/Case
DIP-8
Number of Channels
1
Supply Voltage - Max
36 V
Supply Voltage - Min
4.5 V
Operating Temperature
-40°C to +85°C
With its robust design and reliable performance, the AD744KNZ is a solid choice for designers looking for a precision op amp that can deliver consistent results across a range of demanding applications.
For more information and to view detailed technical specifications, visit the Analog Devices Inc. website or consult the AD744KNZ datasheet.