EN
  • EN
  • DE

AD7415ARTZ-0500RL7

Part No AD7415ARTZ-0500RL7
Manufacturer Analog Devices Inc.
Catalog Temperature Sensors - Analog and Digital Output
Description Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 5-Pin SOT-23 T/R / SENSOR TEMP I2C/SMBUS SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Sensor Type Digital, Local
Sensing Temperature - Local -40°C to 125°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 9 b
Features One-Shot, Output Switch, Shutdown Mode, Sleep Mode
Accuracy - Highest (Lowest) ±1.87°C (±3°C)
Testing Conditions 40°C (-40°C to 85°C)
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 008123-AD7415ARTZ-0500RL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD7414
Introduction Date July 01, 2001
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD7415ARTZ-0500RL7 CAD Model

Description

The AD7415ARTZ-0500RL7 is a high-precision digital temperature sensor from Analog Devices Inc., a leading company in the semiconductor industry. This sensor is designed to provide accurate temperature readings with a digital output, making it ideal for a wide range of applications where temperature monitoring is critical.

The sensor operates over a temperature range of -40°C to +125°C, offering excellent performance across a broad spectrum of environmental conditions. With its factory-calibrated accuracy, the AD7415ARTZ-0500RL7 ensures reliable measurements without the need for additional calibration by the user.

Key Features:

  • Accuracy: The device boasts an impressive accuracy of ±0.5°C, ensuring precise temperature readings for critical applications.
  • Interface: It features a serial I2C interface for easy integration with microcontrollers and other digital systems.
  • Resolution: The sensor provides a 10-bit temperature resolution, which translates to a temperature resolution of 0.25°C per bit.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low supply current, which is ideal for battery-powered devices.
  • Small Package: The AD7415ARTZ-0500RL7 comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Operating Voltage: It supports a wide supply voltage range from 2.7V to 5.5V, accommodating various system designs.

Applications:

This temperature sensor IC is versatile and can be used in numerous applications, including:

  • Environmental control systems
  • Computer thermal monitoring
  • Industrial process control
  • Portable and battery-powered devices
  • Data communication equipment
  • Medical and scientific instrumentation

The AD7415ARTZ-0500RL7 is available in a reel package, denoted by the RL7 suffix, which is suitable for automated assembly processes, making it a convenient choice for mass production. With its combination of accuracy, low power, and compact form factor, the AD7415ARTZ-0500RL7 is an excellent choice for designers looking to incorporate reliable temperature sensing into their systems.

You May Also Be Interested in

Comet America, LP
DUCT MOUNT T-PROBE -30 TO +80C
Need more? Email Us
Texas Instruments
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
AS6214-AWLT-S ams OSRAM Board Mount Temperature Sensors TEMPERATURE SENSORS datasheet, inventory, & pricing.
Lowest to $1.9792
Maxim Integrated
+/-0.5C I2C TEMP W/RESET
Need more? Email Us
Texas Instruments
0.15-MM HEIGHT, 1.2-V CAPABLE TE
Lowest to $3.4926
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Analog Devices Inc.
SENSOR TEMP ANLG VOLT TO-92-3
Lowest to $6.5292
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072
Maxim Integrated
SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess