EN
  • EN
  • DE

AD7397ARUZ-REEL7

Part No AD7397ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features 10 Bit Digital to Analog Converter 2 24-TSSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7397
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7397ARUZ-REEL7DKR, AD7397ARUZ-REEL7CT, AD7397ARUZ-REEL7-ND, AD7397ARUZ-REEL7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909673-AD7397ARUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD7397ARUZ-REEL7 CAD Model

Description

Product Overview: AD7397ARUZ-REEL7

The AD7397ARUZ-REEL7 is a high-performance, precision digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in the semiconductor industry. This innovative component is designed to meet the rigorous demands of sophisticated electronic systems, offering a blend of accuracy, speed, and flexibility that is well-suited for a wide range of applications, including industrial automation, data acquisition systems, and digital signal processing.

Key Features

  • Precision DAC: The AD7397ARUZ-REEL7 is a 12-bit DAC, ensuring high-resolution output with fine granularity, making it ideal for applications requiring precise analog signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power requirement, which is critical for portable and battery-powered applications.
  • Wide Operating Temperature Range: The device functions reliably across a broad temperature range, making it suitable for use in harsh environmental conditions.
  • Flexible Voltage Supply: It supports a wide range of supply voltages, providing versatility in different system designs and ensuring compatibility with various logic levels.
  • Compact Packaging: The AD7397ARUZ-REEL7 comes in a space-saving TSSOP (Thin Shrink Small Outline Package), which is ideal for compact PCB layouts and systems where space is at a premium.
  • RoHS Compliant: This product adheres to the Restriction of Hazardous Substances (RoHS) directive, ensuring that it is environmentally friendly and can be used in products sold in regions with strict environmental standards.

Applications

The versatility of the AD7397ARUZ-REEL7 makes it a prime choice for various applications, including:

  • Industrial Control Systems
  • Automated Test Equipment
  • Data Acquisition Systems
  • Medical Instruments
  • Communication Systems

In conclusion, the AD7397ARUZ-REEL7 from Analog Devices Inc. is a robust and precise DAC that offers an optimal solution for designers looking to integrate high-quality analog outputs into their electronic systems. Its combination of performance, power efficiency, and compact form factor makes it a valuable component for a multitude of applications.

You May Also Be Interested in

Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Intersil
Lowest to $7.1344
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3328 $60.9984
7+ $16.6833 $116.7831
11+ $16.1621 $177.7831
15+ $15.6407 $234.6105
20+ $15.1193 $302.3860
26+ $13.5552 $352.4352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess