Product Overview
The AD7391BCPZ is a high-performance, low-power, single-channel, 10-bit digital-to-analog converter (DAC) produced by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This compact and efficient DAC is designed for ease of use and flexibility, making it an ideal choice for a wide range of applications, including portable battery-powered devices, digital gain and offset adjustment, programmable voltage and current sources, and data acquisition systems.
Key Features
- Precision Output: With its 10-bit resolution, the AD7391BCPZ provides precise analog output, ensuring accurate signal representation for critical applications.
- Low Power Consumption: The device operates with a very low power requirement, which is crucial for extending battery life in portable applications.
- Compact Package: Encased in a compact 8-lead LFCSP (Lead Frame Chip Scale Package), the AD7391BCPZ is designed to save space on printed circuit boards (PCBs).
- Wide Supply Range: It operates with a supply range from 2.7 V to 5.5 V, providing design flexibility for various system power supplies.
- High-Speed Interface: The DAC features a high-speed serial interface that supports SPI, QSPI™, MICROWIRE™, and DSP interface standards.
Performance Specifications
- Settling Time: The AD7391 offers a fast settling time, allowing for rapid updates to the analog output.
- Integral Nonlinearity (INL): Exhibits excellent linearity, minimizing output errors across the entire range.
- Digital-to-Analog Glitch Impulse: Features a low glitch impulse, reducing the likelihood of transient errors during output changes.
Applications
- Portable battery-powered equipment
- Data acquisition systems
- Process control
- Digital gain and offset adjustment
- Programmable voltage and current sources
The AD7391BCPZ from Analog Devices Inc. stands out for its combination of performance, power efficiency, and compact form factor. It is a versatile solution that can be seamlessly integrated into various electronic systems requiring high-precision analog output.