EN
  • EN
  • DE

AD737JRZ-5

Part No AD737JRZ-5
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC RMS TO DC CONVERTER 8SOIC / RMS to DC Converter 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tube
Current - Supply 170 µA
Voltage - Supply 2.8V, -3.2V ~ ±16.5V
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD737
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-AD737JRZ-5,2156-AD737JRZ-5-505
Standard Package 98
Win Source Part Number 1226620-AD737JRZ-5
Ultra Librarian 3D Model Ultra Librarian AD737JRZ-5 CAD Model

Description

AD737JRZ-5 Precision RMS-to-DC Converter

The AD737JRZ-5 is a highly integrated RMS-to-DC converter manufactured by Analog Devices Inc. This precision electronic component is designed to deliver accurate and stable direct current output that corresponds to the root mean square (RMS) value of the input alternating current (AC) waveform. The AD737JRZ-5 is known for its ease of use, requiring no external trims to achieve high accuracy, and it is suitable for a wide array of applications including industrial, medical, and communication systems.

One of the key features of the AD737JRZ-5 is its ability to accurately measure complex waveforms with varied duty cycles and crest factors, including signals with high levels of noise. This makes it an ideal choice for precision measurement equipment. It operates with a single supply voltage of +5 V, which simplifies power supply design and ensures compatibility with other 5V logic systems.

The device boasts a low input voltage range of 200 mV to 200 mV full scale, which allows it to handle a wide range of signal amplitudes, and its output is directly proportional to the RMS value of the input voltage. The AD737JRZ-5 also features a high input impedance, which minimizes loading on the input signal source and preserves signal integrity.

Another advantage of the AD737JRZ-5 is its compact size. Supplied in an 8-pin SOIC package, it requires minimal board space, making it an excellent choice for space-constrained applications. The low power consumption of the AD737JRZ-5 is also noteworthy, as it draws a typical quiescent current of only 1.2 mA, which is beneficial for power-sensitive designs.

Overall, the AD737JRZ-5 from Analog Devices Inc. is a reliable and precise solution for RMS-to-DC conversion. Its high accuracy, ease of use, and practical form factor make it a popular choice among engineers and designers seeking to incorporate RMS measurements into their systems.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess